Deltrol Controls/Division of Deltrol Corp. D-Frame Solenoid D-22

Description
The D22 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VAC (Other voltages available upon request) Power: 4.2 Watts continuous, 9.6 Watts intermittent, 40 Watts pulse Coil Termination: 0.110” QC terminals standard Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.130 x 0.750 x 0.750” [28.7 x 19.1 x 19.1] Plunger Diameter: ø0.25" [ø6.4] Plunger Guide Material: Plastic Mounting: 2x #4-40 UNC-2B tapped holes Weight: 1.5 oz [43 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet
Description
The D22 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VAC (Other voltages available upon request) Power: 4.2 Watts continuous, 9.6 Watts intermittent, 40 Watts pulse Coil Termination: 0.110” QC terminals standard Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.130 x 0.750 x 0.750” [28.7 x 19.1 x 19.1] Plunger Diameter: ø0.25" [ø6.4] Plunger Guide Material: Plastic Mounting: 2x #4-40 UNC-2B tapped holes Weight: 1.5 oz [43 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Frame Solenoid - D-22 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
D-Frame Solenoid
D-22
D-Frame Solenoid D-22
The D22 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VAC (Other voltages available upon request) Power: 4.2 Watts continuous, 9.6 Watts intermittent, 40 Watts pulse Coil Termination: 0.110” QC terminals standard Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.130 x 0.750 x 0.750” [28.7 x 19.1 x 19.1] Plunger Diameter: ø0.25" [ø6.4] Plunger Guide Material: Plastic Mounting: 2x #4-40 UNC-2B tapped holes Weight: 1.5 oz [43 gms] Life Expectancy: 250,000 cycles – dependent on application conditions

The D22 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification.

Electrical Specifications

Coil Voltages: 6, 12, 24, 110 VAC (Other voltages available upon request)
Power: 4.2 Watts continuous, 9.6 Watts intermittent, 40 Watts pulse
Coil Termination: 0.110” QC terminals standard
Coil Treatment: Plastic encapsulated
Insulation Class: Class A Rating – 105ºC (221ºF) standard
Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute

Mechanical Specifications

Size (l,w,h): 1.130 x 0.750 x 0.750” [28.7 x 19.1 x 19.1]
Plunger Diameter: Ø0.25" [Ø6.4]
Plunger Guide Material: Plastic
Mounting: 2x #4-40 UNC-2B tapped holes
Weight: 1.5 oz [43 gms]
Life Expectancy: 250,000 cycles – dependent on application conditions

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Linear Solenoids
Product Number D-22
Product Name D-Frame Solenoid
Maximum Stroke 10.16 to 12.7 mm (0.4000 to 0.5000 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
AC Rated for AC Operation; 24VAC; 6-240
Continuous Duty Rated for Continuous Duty
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Solenoid - 170-H - GEEPLUS Inc.
Specs
Maximum Stroke 12 mm (0.4724 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3.4- 293 VDC
View Details
Linear Solenoids - 1719575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 15 mm (0.5906 inch)
DC Rated for DC Operation; 24 v dc
Construction Push/Pull
View Details
Self-Holding Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
C-Frame Solenoid - C-9 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Maximum Stroke 12.7 mm (0.5000 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
View Details