Deltrol Controls/Division of Deltrol Corp. C-Frame Solenoid C-7

Description
The C7 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request) Power: 7.8 VA continuous, 21 VA intermittent, 78 VA pulse Coil Termination: 0.187" QC terminals standard Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.140 x 1.062 x 1.025” [29.0 x 27.0 x 26.0] Plunger Diameter: ø0.38" [ø9.5] Plunger Guide Material: Plastic Mounting: ​2x #10-32 UNF-2B tapped holes Weight: 2.5 oz [70.9 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet
Description
The C7 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request) Power: 7.8 VA continuous, 21 VA intermittent, 78 VA pulse Coil Termination: 0.187" QC terminals standard Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.140 x 1.062 x 1.025” [29.0 x 27.0 x 26.0] Plunger Diameter: ø0.38" [ø9.5] Plunger Guide Material: Plastic Mounting: ​2x #10-32 UNF-2B tapped holes Weight: 2.5 oz [70.9 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Frame Solenoid - C-7 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
C-Frame Solenoid
C-7
C-Frame Solenoid C-7
The C7 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request) Power: 7.8 VA continuous, 21 VA intermittent, 78 VA pulse Coil Termination: 0.187" QC terminals standard Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.140 x 1.062 x 1.025” [29.0 x 27.0 x 26.0] Plunger Diameter: ø0.38" [ø9.5] Plunger Guide Material: Plastic Mounting: ​2x #10-32 UNF-2B tapped holes Weight: 2.5 oz [70.9 gms] Life Expectancy: 250,000 cycles – dependent on application conditions

The C7 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification.

Electrical Specifications

Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request)
Power: 7.8 VA continuous, 21 VA intermittent, 78 VA pulse
Coil Termination: 0.187" QC terminals standard
Coil Treatment: Plastic encapsulated
Insulation Class: Class A Rating – 105ºC (221ºF) standard
Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute

Mechanical Specifications

Size (l,w,h): 1.140 x 1.062 x 1.025” [29.0 x 27.0 x 26.0]
Plunger Diameter: Ø0.38" [Ø9.5]
Plunger Guide Material: Plastic
Mounting: ​2x #10-32 UNF-2B tapped holes
Weight: 2.5 oz [70.9 gms]
Life Expectancy: 250,000 cycles – dependent on application conditions

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Linear Solenoids
Product Number C-7
Product Name C-Frame Solenoid
Maximum Stroke 12.7 mm (0.5000 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
AC Rated for AC Operation; 24VAC; 6-240
Continuous Duty Rated for Continuous Duty
Unlock Full Specs
to access all available technical data

Similar Products

Small Push-Pull Solenoid - Size 251C - GEEPLUS Inc.
Specs
Maximum Stroke 5 mm (0.1969 inch)
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 3VDC; 6VDC; 12VDC
View Details
Linear Solenoids - 3467872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 15 mm (0.5906 inch)
DC Rated for DC Operation; 24 v dc
Construction Push/Pull
View Details
Flapper Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
D-Frame Solenoid - D-4 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Maximum Stroke 25.4 mm (1 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
View Details