Deltrol Controls/Division of Deltrol Corp. C-Frame Solenoid C-6

Description
The C6 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request) Power:6.8 VA continuous, 19.6 VA intermittent, 68 VA pulse Coil Termination: 0.187" QC terminals standard | 0.250" QC terminals optional Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard | 155ºC (311ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.126 x 0.860 x 0.839” [28.6 x 21.8 x 21.3] Plunger Diameter: ø0.31" [ø7.9] Plunger Guide Material: Plastic Mounting: ​4x #6-32 UNC-2B tapped holes Weight: 1.5 oz [42.5 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet
Description
The C6 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request) Power:6.8 VA continuous, 19.6 VA intermittent, 68 VA pulse Coil Termination: 0.187" QC terminals standard | 0.250" QC terminals optional Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard | 155ºC (311ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.126 x 0.860 x 0.839” [28.6 x 21.8 x 21.3] Plunger Diameter: ø0.31" [ø7.9] Plunger Guide Material: Plastic Mounting: ​4x #6-32 UNC-2B tapped holes Weight: 1.5 oz [42.5 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Frame Solenoid - C-6 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
C-Frame Solenoid
C-6
C-Frame Solenoid C-6
The C6 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request) Power:6.8 VA continuous, 19.6 VA intermittent, 68 VA pulse Coil Termination: 0.187" QC terminals standard | 0.250" QC terminals optional Coil Treatment: Plastic encapsulated Insulation Class: Class A Rating – 105ºC (221ºF) standard | 155ºC (311ºF) optional Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size (l,w,h): 1.126 x 0.860 x 0.839” [28.6 x 21.8 x 21.3] Plunger Diameter: ø0.31" [ø7.9] Plunger Guide Material: Plastic Mounting: ​4x #6-32 UNC-2B tapped holes Weight: 1.5 oz [42.5 gms] Life Expectancy: 250,000 cycles – dependent on application conditions

The C6 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification.

Electrical Specifications

Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request)
Power:6.8 VA continuous, 19.6 VA intermittent, 68 VA pulse
Coil Termination: 0.187" QC terminals standard | 0.250" QC terminals optional
Coil Treatment: Plastic encapsulated
Insulation Class: Class A Rating – 105ºC (221ºF) standard | 155ºC (311ºF) optional
Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute

Mechanical Specifications

Size (l,w,h): 1.126 x 0.860 x 0.839” [28.6 x 21.8 x 21.3]
Plunger Diameter: Ø0.31" [Ø7.9]
Plunger Guide Material: Plastic
Mounting: ​4x #6-32 UNC-2B tapped holes
Weight: 1.5 oz [42.5 gms]
Life Expectancy: 250,000 cycles – dependent on application conditions

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Linear Solenoids
Product Number C-6
Product Name C-Frame Solenoid
Maximum Stroke 12.7 mm (0.5000 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110-220
AC Rated for AC Operation; 24VAC; 6-240
Continuous Duty Rated for Continuous Duty
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Solenoid - 320-H - GEEPLUS Inc.
Specs
Maximum Stroke 18 mm (0.7087 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 4.3- 544 VDC
View Details
Linear Solenoids - 1770140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 12 mm (0.4724 inch)
DC 24 v
Construction Push/Pull
View Details
Holding Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Tubular Solenoid - MED 16x1.125 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Maximum Stroke 10.16 mm (0.4000 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 115
View Details