Delta Screens Wire Wrap Screen DeltaWeld™

Description
FEATURES: Internal control of wire specifications and quality. Complete range of sizes including TT applications. Jackets available in standard service 316LSS or CRA alloy as required. Wire dimensions and configurations are available for various applications from stand alone to GP deployments. Wire profiles available for heavy duty design for maximum erosion resistance.BENEFITS: Minimum product lead times. Most cost effective screen alternative. Suitably designed for stand alone as well as cased hole, open hole and gravel pack completions. Strong base pipe attachment to withstand high mechanical loads.
Description
FEATURES: Internal control of wire specifications and quality. Complete range of sizes including TT applications. Jackets available in standard service 316LSS or CRA alloy as required. Wire dimensions and configurations are available for various applications from stand alone to GP deployments. Wire profiles available for heavy duty design for maximum erosion resistance.BENEFITS: Minimum product lead times. Most cost effective screen alternative. Suitably designed for stand alone as well as cased hole, open hole and gravel pack completions. Strong base pipe attachment to withstand high mechanical loads.

Suppliers

Company
Product
Description
Supplier Links
Wire Wrap Screen - DeltaWeld™ - Delta Screens
Houston, TX, USA
Wire Wrap Screen
DeltaWeld™
Wire Wrap Screen DeltaWeld™
FEATURES: Internal control of wire specifications and quality. Complete range of sizes including TT applications. Jackets available in standard service 316LSS or CRA alloy as required. Wire dimensions and configurations are available for various applications from stand alone to GP deployments. Wire profiles available for heavy duty design for maximum erosion resistance.BENEFITS: Minimum product lead times. Most cost effective screen alternative. Suitably designed for stand alone as well as cased hole, open hole and gravel pack completions. Strong base pipe attachment to withstand high mechanical loads.

FEATURES:

  • Internal control of wire specifications and quality.
  • Complete range of sizes including TT applications.
  • Jackets available in standard service 316LSS or CRA alloy as required.
  • Wire dimensions and configurations are available for various applications from stand alone to GP deployments.
  • Wire profiles available for heavy duty design for maximum erosion resistance.BENEFITS:
  • Minimum product lead times.
  • Most cost effective screen alternative.
  • Suitably designed for stand alone as well as cased hole, open hole and gravel pack completions. Strong base pipe attachment to withstand high mechanical loads.
Supplier's Site

Technical Specifications

  Delta Screens
Product Category Screens
Product Number DeltaWeld™
Product Name Wire Wrap Screen
Unlock Full Specs
to access all available technical data

Similar Products

SS Wire Screens - Unbound Screens - XSG-5 - O'Keefe Controls Co.
Specs
Applications Fluid Filtration
Metal Stainless Steel
Opening Size 9.84E-4 inch (0.0250 mm)
View Details
Expanded Metal Foils - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Applications Battery Separator; Electrode; EMI / RFI Shielding; Gasketing / Seals; Reinforcement; Screening; widely used in the aerospace, electrochemical, medical, and automotive industries
Features Calendered / Flattened (optional feature)
Metal Aluminum (optional feature); Copper / Brass / Bronze (optional feature); Nickel / Nickel Alloys (optional feature); Stainless Steel (optional feature); Steel (optional feature); Titanium (optional feature); Zinc, Monel, or Proprietary Material
View Details
HI-BAR® Safety Screen, 230 Flange Mount, 17-4PH -  - Lee Co. (The)
Specs
Opening Size 0.1900 inch (4.83 mm)
View Details