Delta Screens Datasheets for Screens
Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open but secure separation for a clean environment and flying objects, debris or insects.
Screens: Learn more
| Product Name | Notes |
|---|---|
| Although abundant, surface water can be surprisingly difficult for municipal and industrial users to capture. The challenges are numerous: Injuring/destroying aquatic life Fluctuating water depths Debris collection Installation restrictions Long... | |
| FEATURES: 316L stainless steel diffusion bonded media Alloy 20 available for CRA applications Rigid, durable media Fixed pore structure High permeability media Available in a wide range of micron ratings... | |
| FEATURES: Internal control of wire specifications and quality. Complete range of sizes including TT applications. Jackets available in standard service 316LSS or CRA alloy as required. Wire dimensions and configurations... | |
| FEATURES: Internal quality control of wrap wire specifications. Pre-packed screen cartridges are available in standard service 316LSS or CRA alloy as required. Excellent choice for marginal reservoirs requiring economical sand... | |
| FEATURES: Internal quality control of wrap wire specifications. Screens are available in standard service 316LSS or CRA alloys as required. Screen to base pipe attachment method provides maximum strength to... | |
| FEATURES: The filtration media is diffusion bonded SS material made under the most stringent manufacturing controls (also available in CRA materials). The media pores have a fixed geometry resisting movement... | |
| Frequently used in down flow vessels, support grids are flat screens that are used to support filter media. At Delta Screens, we can manufacture support grids in the material, size,... | |
| Similar to the direct wrap-on pipe screen, the slip-on wire-wrap pipe-based screen provides ultimate versatility without compromising production. Slip-on wire-wrap screens from Delta Screens are available in a wide range... | |
| Water well drilling is a rugged business. The stresses of installation along with the pressures and corrosion that are encountered downhole require a tough screen. At Delta Screens we manufacture... | |
| When reducing maintenance costs and protecting aquatic life are your top priorities, non-plugging, continuous slot screens from Delta Screens are your answer. Delta Screens can custom manufacture fish diversion screens... |