Delta Screens Premium Diffusion Bonded Screen DeltaElite™

Description
FEATURES: The filtration media is diffusion bonded SS material made under the most stringent manufacturing controls (also available in CRA materials). The media pores have a fixed geometry resisting movement under pressure. A full range of micron ratings is available and the media may be customized to suit specific reservoir characteristics. The filtration media is constructed to provide maximum open area for unrestricted flow. Full range of sizes – TT up to open hole horizontals. BENEFITS: Extremely damage resistant - maintains sand control under high compaction loads. Designs available with high dirt holding capacity for heavy oil applications. Well suited for deployments with ICD applications in horizontal wellbores. Chemically and thermally stable for HT/HP applications. Suitable for stand alone or GP deployments. Excellent screen platform for high profile completions and projects.
Description
FEATURES: The filtration media is diffusion bonded SS material made under the most stringent manufacturing controls (also available in CRA materials). The media pores have a fixed geometry resisting movement under pressure. A full range of micron ratings is available and the media may be customized to suit specific reservoir characteristics. The filtration media is constructed to provide maximum open area for unrestricted flow. Full range of sizes – TT up to open hole horizontals. BENEFITS: Extremely damage resistant - maintains sand control under high compaction loads. Designs available with high dirt holding capacity for heavy oil applications. Well suited for deployments with ICD applications in horizontal wellbores. Chemically and thermally stable for HT/HP applications. Suitable for stand alone or GP deployments. Excellent screen platform for high profile completions and projects.

Suppliers

Company
Product
Description
Supplier Links
Premium Diffusion Bonded Screen - DeltaElite™ - Delta Screens
Houston, TX, USA
Premium Diffusion Bonded Screen
DeltaElite™
Premium Diffusion Bonded Screen DeltaElite™
FEATURES: The filtration media is diffusion bonded SS material made under the most stringent manufacturing controls (also available in CRA materials). The media pores have a fixed geometry resisting movement under pressure. A full range of micron ratings is available and the media may be customized to suit specific reservoir characteristics. The filtration media is constructed to provide maximum open area for unrestricted flow. Full range of sizes – TT up to open hole horizontals. BENEFITS: Extremely damage resistant - maintains sand control under high compaction loads. Designs available with high dirt holding capacity for heavy oil applications. Well suited for deployments with ICD applications in horizontal wellbores. Chemically and thermally stable for HT/HP applications. Suitable for stand alone or GP deployments. Excellent screen platform for high profile completions and projects.

FEATURES:

  • The filtration media is diffusion bonded SS material made under the most stringent manufacturing controls (also available in CRA materials).
  • The media pores have a fixed geometry resisting movement under pressure.
  • A full range of micron ratings is available and the media may be customized to suit specific reservoir characteristics.
  • The filtration media is constructed to provide maximum open area for unrestricted flow.
  • Full range of sizes – TT up to open hole horizontals.

BENEFITS:

  • Extremely damage resistant - maintains sand control under high compaction loads.
  • Designs available with high dirt holding capacity for heavy oil applications.
  • Well suited for deployments with ICD applications in horizontal wellbores.
  • Chemically and thermally stable for HT/HP applications.
  • Suitable for stand alone or GP deployments.
  • Excellent screen platform for high profile completions and projects.
Supplier's Site

Technical Specifications

  Delta Screens
Product Category Screens
Product Number DeltaElite™
Product Name Premium Diffusion Bonded Screen
Unlock Full Specs
to access all available technical data

Similar Products

Expanded Metal Foils - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Applications Battery Separator; Electrode; EMI / RFI Shielding; Gasketing / Seals; Reinforcement; Screening; widely used in the aerospace, electrochemical, medical, and automotive industries
Features Calendered / Flattened (optional feature)
Metal Aluminum (optional feature); Copper / Brass / Bronze (optional feature); Nickel / Nickel Alloys (optional feature); Stainless Steel (optional feature); Steel (optional feature); Titanium (optional feature); Zinc, Monel, or Proprietary Material
View Details
HI-BAR® Safety Screen Filter, 250 Insert Retained -  - Lee Co. (The)
Specs
Opening Size 0.1900 inch (4.83 mm)
View Details
Retractable Door Screen - Legacy Double Unit - Phantom Mfg. (Int'l) Ltd.
Specs
Applications Building and Construction
Other Material Fiberglass
Overall Width 72 to 96 inch (1829 to 2438 mm)
View Details
Screens -  - National Oilwell Varco
National Oilwell Varco
Specs
Applications Sieve / Bulk Material Classification; Shaker Screen
View Details