Delta Screens Slip-On Wire-Wrap Pipe Base Screens

Description
Similar to the direct wrap-on pipe screen, the slip-on wire-wrap pipe-based screen provides ultimate versatility without compromising production. Slip-on wire-wrap screens from Delta Screens are available in a wide range of sizes and can be custom manufactured to suit your operation. Outside diameter, material type and screen slot size are customizable to help you meet specific downhole conditions.
Description
Similar to the direct wrap-on pipe screen, the slip-on wire-wrap pipe-based screen provides ultimate versatility without compromising production. Slip-on wire-wrap screens from Delta Screens are available in a wide range of sizes and can be custom manufactured to suit your operation. Outside diameter, material type and screen slot size are customizable to help you meet specific downhole conditions.

Suppliers

Company
Product
Description
Supplier Links
Slip-On Wire-Wrap Pipe Base Screens -  - Delta Screens
Houston, TX, USA
Slip-On Wire-Wrap Pipe Base Screens
Slip-On Wire-Wrap Pipe Base Screens
Similar to the direct wrap-on pipe screen, the slip-on wire-wrap pipe-based screen provides ultimate versatility without compromising production. Slip-on wire-wrap screens from Delta Screens are available in a wide range of sizes and can be custom manufactured to suit your operation. Outside diameter, material type and screen slot size are customizable to help you meet specific downhole conditions.

Similar to the direct wrap-on pipe screen, the slip-on wire-wrap pipe-based screen provides ultimate versatility without compromising production.

Slip-on wire-wrap screens from Delta Screens are available in a wide range of sizes and can be custom manufactured to suit your operation. Outside diameter, material type and screen slot size are customizable to help you meet specific downhole conditions.

Supplier's Site

Technical Specifications

  Delta Screens
Product Category Screens
Product Name Slip-On Wire-Wrap Pipe Base Screens
Unlock Full Specs
to access all available technical data

Similar Products

LO-LOHM HI-BAR® Safety Screen Filter, 670 Flange Mount -  - Lee Co. (The)
Specs
Opening Size 0.5200 inch (13.21 mm)
View Details
Expanded Metal Foils - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Applications Battery Separator; Electrode; EMI / RFI Shielding; Gasketing / Seals; Reinforcement; Screening; widely used in the aerospace, electrochemical, medical, and automotive industries
Features Calendered / Flattened (optional feature)
Metal Aluminum (optional feature); Copper / Brass / Bronze (optional feature); Nickel / Nickel Alloys (optional feature); Stainless Steel (optional feature); Steel (optional feature); Titanium (optional feature); Zinc, Monel, or Proprietary Material
View Details
Screen SIEB 11x1 MS-A2 280 0.28/0.16 - 10.07.01.00309 - Schmalz Inc.
Specs
Metal Copper / Brass / Bronze; Stainless Steel
Opening Size 0.0110 inch (0.2800 mm)
View Details