Delta Screens Wrap On Pipe Screen DeltaDirect™

Description
FEATURES: Internal quality control of wrap wire specifications. Screens are available in standard service 316LSS or CRA alloys as required. Screen to base pipe attachment method provides maximum strength to withstand high loads in shear, compaction and torque. Wire dimensions and configurations are available for specific requirements varying from stand alone, OHGP, HRWP or FP deployments. Available in Range 3 lengths.BENEFITS: Suitable for high angle or short radius horizontals such as multi-lateral deployments. A more cost effective alternative to premium diffusion bonded screens when applicable. Suitable for stand alone, cased hole, open hole and horizontal completions. Inherently damage resistant due to the manufacturing process of directly wrapping to base pipe.
Description
FEATURES: Internal quality control of wrap wire specifications. Screens are available in standard service 316LSS or CRA alloys as required. Screen to base pipe attachment method provides maximum strength to withstand high loads in shear, compaction and torque. Wire dimensions and configurations are available for specific requirements varying from stand alone, OHGP, HRWP or FP deployments. Available in Range 3 lengths.BENEFITS: Suitable for high angle or short radius horizontals such as multi-lateral deployments. A more cost effective alternative to premium diffusion bonded screens when applicable. Suitable for stand alone, cased hole, open hole and horizontal completions. Inherently damage resistant due to the manufacturing process of directly wrapping to base pipe.

Suppliers

Company
Product
Description
Supplier Links
Wrap On Pipe Screen - DeltaDirect™ - Delta Screens
Houston, TX, USA
Wrap On Pipe Screen
DeltaDirect™
Wrap On Pipe Screen DeltaDirect™
FEATURES: Internal quality control of wrap wire specifications. Screens are available in standard service 316LSS or CRA alloys as required. Screen to base pipe attachment method provides maximum strength to withstand high loads in shear, compaction and torque. Wire dimensions and configurations are available for specific requirements varying from stand alone, OHGP, HRWP or FP deployments. Available in Range 3 lengths.BENEFITS: Suitable for high angle or short radius horizontals such as multi-lateral deployments. A more cost effective alternative to premium diffusion bonded screens when applicable. Suitable for stand alone, cased hole, open hole and horizontal completions. Inherently damage resistant due to the manufacturing process of directly wrapping to base pipe.

FEATURES:

  • Internal quality control of wrap wire specifications.
  • Screens are available in standard service 316LSS or CRA alloys as required.
  • Screen to base pipe attachment method provides maximum strength to withstand high loads in shear, compaction and torque.
  • Wire dimensions and configurations are available for specific requirements varying from stand alone, OHGP, HRWP or FP deployments.
  • Available in Range 3 lengths.BENEFITS:
  • Suitable for high angle or short radius horizontals such as multi-lateral deployments.
  • A more cost effective alternative to premium diffusion bonded screens when applicable.
  • Suitable for stand alone, cased hole, open hole and horizontal completions.
  • Inherently damage resistant due to the manufacturing process of directly wrapping to base pipe.
Supplier's Site

Technical Specifications

  Delta Screens
Product Category Screens
Product Number DeltaDirect™
Product Name Wrap On Pipe Screen
Unlock Full Specs
to access all available technical data

Similar Products

Etched Safety Screen Filter, 170 Flange Mount, 304L -  - Lee Co. (The)
Specs
Opening Size 0.1400 inch (3.56 mm)
View Details
Expanded Metal Foils - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Applications Battery Separator; Electrode; EMI / RFI Shielding; Gasketing / Seals; Reinforcement; Screening; widely used in the aerospace, electrochemical, medical, and automotive industries
Features Calendered / Flattened (optional feature)
Metal Aluminum (optional feature); Copper / Brass / Bronze (optional feature); Nickel / Nickel Alloys (optional feature); Stainless Steel (optional feature); Steel (optional feature); Titanium (optional feature); Zinc, Monel, or Proprietary Material
View Details
Fine Mesh Screen -  - Midwestern Industries, Inc.
Midwestern Industries, Inc.
View Details