What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals.
It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs.
At a glance:
4 x 4–20mA DC input
4 x 4–20mA DC output (loop powered)
Lightning fast 2msec response time Ensures accurate measurement of rapidly changing signals
No fuss installation No DIP switches, no calibration, simple wiring
High accuracy – better than 0.05%!
Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference
4 isolated channels in a compact 0.5" case
Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With 4 independent channels which are isolated up to 2.5kV, your control system will be protected from transients and noise:
No more signal cross talk
No more ground loops
DC/AC common mode voltage rejection
Over range protection
What it does:
This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals.
It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs.
At a glance:
- 4 x 4–20mA DC input
- 4 x 4–20mA DC output (loop powered)
- Lightning fast 2msec response time Ensures accurate measurement of rapidly changing signals
- No fuss installation No DIP switches, no calibration, simple wiring
- High accuracy – better than 0.05%!
- Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference
- 4 isolated channels in a compact 0.5" case
Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With 4 independent channels which are isolated up to 2.5kV, your control system will be protected from transients and noise:
- No more signal cross talk
- No more ground loops
- DC/AC common mode voltage rejection
- Over range protection