Deca Vibrator Pneumatic Natural Frequency Feeder DNFF Series

Description
The DECA pneumatic natural frequency feeders and conveyors Models DNFF and DNFC are designed to transport a wide range of materials over distances from 1 meter to 25 meters. The low frequency high amplitude operation is particularly suitable for conveying the normally difficult to move materials on vibratory equipment such as those with low density and large mass. Due to the lower operating frequency, the troughs can be lighter and less rigid than conventional designs. Generally a simple ‘U’ shape design is all that is required using 16 gauge mild steel or stainless steel sheet. The troughs can be open or totally enclosed and are supported by special fiber glass leaf springs. These are chosen from a pre-selected range for each individual feeder or conveyor, thus ensuring that resonance occurs at the operating frequency. The power required from the vibrator to drive the units at resonance is minimal and most economic in air consumption. The operating frequency of approximately 600 VPM is developed by the DECA pneumatic linear vibrator series POV. They are robust in construction and extremely quiet in operation. Adjustments to frequency and amplitude can be regulated independently. Feeders Model DNFF can be supplied from 1 meter to 2 meters in length, free standing if used with a heavy base on rubber feet or for attaching directly to solidly fixed structures. See overleaf for standard range.
Description
The DECA pneumatic natural frequency feeders and conveyors Models DNFF and DNFC are designed to transport a wide range of materials over distances from 1 meter to 25 meters. The low frequency high amplitude operation is particularly suitable for conveying the normally difficult to move materials on vibratory equipment such as those with low density and large mass. Due to the lower operating frequency, the troughs can be lighter and less rigid than conventional designs. Generally a simple ‘U’ shape design is all that is required using 16 gauge mild steel or stainless steel sheet. The troughs can be open or totally enclosed and are supported by special fiber glass leaf springs. These are chosen from a pre-selected range for each individual feeder or conveyor, thus ensuring that resonance occurs at the operating frequency. The power required from the vibrator to drive the units at resonance is minimal and most economic in air consumption. The operating frequency of approximately 600 VPM is developed by the DECA pneumatic linear vibrator series POV. They are robust in construction and extremely quiet in operation. Adjustments to frequency and amplitude can be regulated independently. Feeders Model DNFF can be supplied from 1 meter to 2 meters in length, free standing if used with a heavy base on rubber feet or for attaching directly to solidly fixed structures. See overleaf for standard range.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Natural Frequency Feeder - DNFF Series - Deca Vibrator
Bridgeview, IL, USA
Pneumatic Natural Frequency Feeder
DNFF Series
Pneumatic Natural Frequency Feeder DNFF Series
The DECA pneumatic natural frequency feeders and conveyors Models DNFF and DNFC are designed to transport a wide range of materials over distances from 1 meter to 25 meters. The low frequency high amplitude operation is particularly suitable for conveying the normally difficult to move materials on vibratory equipment such as those with low density and large mass. Due to the lower operating frequency, the troughs can be lighter and less rigid than conventional designs. Generally a simple ‘U’ shape design is all that is required using 16 gauge mild steel or stainless steel sheet. The troughs can be open or totally enclosed and are supported by special fiber glass leaf springs. These are chosen from a pre-selected range for each individual feeder or conveyor, thus ensuring that resonance occurs at the operating frequency. The power required from the vibrator to drive the units at resonance is minimal and most economic in air consumption. The operating frequency of approximately 600 VPM is developed by the DECA pneumatic linear vibrator series POV. They are robust in construction and extremely quiet in operation. Adjustments to frequency and amplitude can be regulated independently. Feeders Model DNFF can be supplied from 1 meter to 2 meters in length, free standing if used with a heavy base on rubber feet or for attaching directly to solidly fixed structures. See overleaf for standard range.

The DECA pneumatic natural frequency feeders and conveyors Models DNFF and DNFC are designed to transport a wide range of materials over distances from 1 meter to 25 meters. The low frequency high amplitude operation is particularly suitable for conveying the normally difficult to move materials on vibratory equipment such as those with low density and large mass.

Due to the lower operating frequency, the troughs can be lighter and less rigid than conventional designs. Generally a simple ‘U’ shape design is all that is required using 16 gauge mild steel or stainless steel sheet. The troughs can be open or totally enclosed and are supported by special fiber glass leaf springs. These are chosen from a pre-selected range for each individual feeder or conveyor, thus ensuring that resonance occurs at the operating frequency.

The power required from the vibrator to drive the units at resonance is minimal and most economic in air consumption. The operating frequency of approximately 600 VPM is developed by the DECA pneumatic linear vibrator series POV. They are robust in construction and extremely quiet in operation. Adjustments to frequency and amplitude can be regulated independently.

Feeders Model DNFF can be supplied from 1 meter to 2 meters in length, free standing if used with a heavy base on rubber feet or for attaching directly to solidly fixed structures. See overleaf for standard range.

Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Solids Feeders
Product Number DNFF Series
Product Name Pneumatic Natural Frequency Feeder
Unlock Full Specs
to access all available technical data

Similar Products

Gravimetric  Solids Feeder with Control Valve - CentriFeeder™ ICV - Eastern Instruments
Specs
Feeder Type Gravimetric Feeder
Application / Operation Filling; Metering
Flow Control Volumetric; Gravimetric
View Details
Vibratory Dosing Feeder - QS - Vecoplan, LLC
Specs
Feeder Type Vibratory Feeder
Application / Operation Conveyor
Common Features Vibrator
View Details
Rotary Valves: Metering with Airlock - MD Series - ACS Valves
Specs
Feeder Type Star
Application / Operation Conveyor; Dust Collector; Metering
Flow Control Volumetric
View Details