Deca Vibrator Pneumatic Linear Vibrator DLV Series

Description
Deca's DLV Series Pneumatic Linear Vibrators with Internal Piston are particularly suitable for conveying, compacting and dislodging of bulk solids due to precise linear vibrations. They reach optimum results for emptying bins or as drives for vibrating conveyors or feeders. Features & Benefits Standard temperature application: from -10° C (14° F) to 150° C (300° F) Explosion-proof and maintenance-free Adjustable frequency and amplitude Wide oscillations Excellent start/stop characteristics Starts in any position Minimum sound emission Low air consumption
Description
Deca's DLV Series Pneumatic Linear Vibrators with Internal Piston are particularly suitable for conveying, compacting and dislodging of bulk solids due to precise linear vibrations. They reach optimum results for emptying bins or as drives for vibrating conveyors or feeders. Features & Benefits Standard temperature application: from -10° C (14° F) to 150° C (300° F) Explosion-proof and maintenance-free Adjustable frequency and amplitude Wide oscillations Excellent start/stop characteristics Starts in any position Minimum sound emission Low air consumption

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Linear Vibrator - DLV Series - Deca Vibrator
Bridgeview, IL, USA
Pneumatic Linear Vibrator
DLV Series
Pneumatic Linear Vibrator DLV Series
Deca's DLV Series Pneumatic Linear Vibrators with Internal Piston are particularly suitable for conveying, compacting and dislodging of bulk solids due to precise linear vibrations. They reach optimum results for emptying bins or as drives for vibrating conveyors or feeders. Features & Benefits Standard temperature application: from -10° C (14° F) to 150° C (300° F) Explosion-proof and maintenance-free Adjustable frequency and amplitude Wide oscillations Excellent start/stop characteristics Starts in any position Minimum sound emission Low air consumption

Deca's DLV Series Pneumatic Linear Vibrators with Internal Piston are particularly suitable for conveying, compacting and dislodging of bulk solids due to precise linear vibrations. They reach optimum results for emptying bins or as drives for vibrating conveyors or feeders.

Features & Benefits

  • Standard temperature application: from -10° C (14° F) to 150° C (300° F)
  • Explosion-proof and maintenance-free
  • Adjustable frequency and amplitude
  • Wide oscillations
  • Excellent start/stop characteristics
  • Starts in any position
  • Minimum sound emission
  • Low air consumption
Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Vibrators
Product Number DLV Series
Product Name Pneumatic Linear Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Rotary Electric Vibrators - Renold Ajax R/KBG and R/KC series - Renold Plc.
Specs
Power ? to 26.8 HP
Type Rotary
Force ? to 48269 lbs (? to 21891 kg)
View Details
Industrial Turbine Vibrator - Model CVT-P-22 - Cleveland Vibrator Company (The)
Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Turbine Vibrator
Speed 18000 rpm
View Details