Deca Vibrator Pneumatic High Frequency Roller Vibrators CR/DR Series

Description
Deca's CR & DR Series Pneumatic External High Frequency Roller Vibrators impart high frequencies with high centrifugal forces at large amplitudes needed for the consolidation and compaction of Precast & Prestressed Concrete. These vibrators generate pressure waves that separate aggregate particles and reduce friction between them. This action releases entrapped air and therefore increases density. They are also ideal for Refractory compaction and as a Flow-aid device for Railcar unloading and the evacuation of dry bulk material in all types of bins and hoppers. There is very little maintenance required due to its simple but rugged design - a single or dual steel roller rotating around a hardened steel shaft with one vane. These units have an operating range of 30 to 90 psi and require a Filter-Regulator-Lub ricator. Features & Benefits High Force & Frequency Low Maintenance/Long Life Portable (CR Series) or Permanent (DR Series) Mounting Systems Light Weight Heavy Duty Design (Hardened Steel Shaft, Rollers, & End Plates) Low Cost Applications Precast Forms Vibration Table Concrete Columns Concrete Pipe Ornamental Concrete Railcar Unloading Bunkers and Silos Tunnels Vibrating Screeds Manholes & Culverts
Description
Deca's CR & DR Series Pneumatic External High Frequency Roller Vibrators impart high frequencies with high centrifugal forces at large amplitudes needed for the consolidation and compaction of Precast & Prestressed Concrete. These vibrators generate pressure waves that separate aggregate particles and reduce friction between them. This action releases entrapped air and therefore increases density. They are also ideal for Refractory compaction and as a Flow-aid device for Railcar unloading and the evacuation of dry bulk material in all types of bins and hoppers. There is very little maintenance required due to its simple but rugged design - a single or dual steel roller rotating around a hardened steel shaft with one vane. These units have an operating range of 30 to 90 psi and require a Filter-Regulator-Lub ricator. Features & Benefits High Force & Frequency Low Maintenance/Long Life Portable (CR Series) or Permanent (DR Series) Mounting Systems Light Weight Heavy Duty Design (Hardened Steel Shaft, Rollers, & End Plates) Low Cost Applications Precast Forms Vibration Table Concrete Columns Concrete Pipe Ornamental Concrete Railcar Unloading Bunkers and Silos Tunnels Vibrating Screeds Manholes & Culverts

Suppliers

Company
Product
Description
Supplier Links
Pneumatic High Frequency Roller Vibrators - CR/DR Series - Deca Vibrator
Bridgeview, IL, USA
Pneumatic High Frequency Roller Vibrators
CR/DR Series
Pneumatic High Frequency Roller Vibrators CR/DR Series
Deca's CR & DR Series Pneumatic External High Frequency Roller Vibrators impart high frequencies with high centrifugal forces at large amplitudes needed for the consolidation and compaction of Precast & Prestressed Concrete. These vibrators generate pressure waves that separate aggregate particles and reduce friction between them. This action releases entrapped air and therefore increases density. They are also ideal for Refractory compaction and as a Flow-aid device for Railcar unloading and the evacuation of dry bulk material in all types of bins and hoppers. There is very little maintenance required due to its simple but rugged design - a single or dual steel roller rotating around a hardened steel shaft with one vane. These units have an operating range of 30 to 90 psi and require a Filter-Regulator-Lub ricator. Features & Benefits High Force & Frequency Low Maintenance/Long Life Portable (CR Series) or Permanent (DR Series) Mounting Systems Light Weight Heavy Duty Design (Hardened Steel Shaft, Rollers, & End Plates) Low Cost Applications Precast Forms Vibration Table Concrete Columns Concrete Pipe Ornamental Concrete Railcar Unloading Bunkers and Silos Tunnels Vibrating Screeds Manholes & Culverts

Deca's CR & DR Series Pneumatic External High Frequency Roller Vibrators impart high frequencies with high centrifugal forces at large amplitudes needed for the consolidation and compaction of Precast & Prestressed Concrete. These vibrators generate pressure waves that separate aggregate particles and reduce friction between them. This action releases entrapped air and therefore increases density. They are also ideal for Refractory compaction and as a Flow-aid device for Railcar unloading and the evacuation of dry bulk material in all types of bins and hoppers.

There is very little maintenance required due to its simple but rugged design - a single or dual steel roller rotating around a hardened steel shaft with one vane. These units have an operating range of 30 to 90 psi and require a Filter-Regulator-Lubricator.

Features & Benefits

  • High Force & Frequency
  • Low Maintenance/Long Life
  • Portable (CR Series) or Permanent (DR Series) Mounting Systems
  • Light Weight
  • Heavy Duty Design (Hardened Steel Shaft, Rollers, & End Plates)
  • Low Cost

Applications

  • Precast Forms
  • Vibration Table
  • Concrete Columns
  • Concrete Pipe
  • Ornamental Concrete
  • Railcar Unloading
  • Bunkers and Silos
  • Tunnels
  • Vibrating Screeds
  • Manholes & Culverts
Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Vibrators
Product Number CR/DR Series
Product Name Pneumatic High Frequency Roller Vibrators
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Springless Single Impact Vibrator - Model SI 1350 - Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Linear
Diameter 3.5 inch (88.9 mm)
View Details