Deca Vibrator Pneumatic Hammer DI Series

Description
DI-150S impacting piston vibrator is of robust construction having a cast aluminium case and a hardened steel piston. It is designed so that the piston strikes a mounting plate of the unit it is fitted. Damper Kit (DI-150S only, supplied as standard) used between the vibrator and the mounting plate significantly reduces noise. DI-170S, DI-200S impacting piston vibrators are of robust construction having a steel case and a hardened steel piston. They are designed so that the piston strikes the base plate of the vibrator and is therefore totally enclosed. Control Unit Suitable for all models to run continuously adjustable from 6 - 100 impacts per minute. Supplied in a sturdy box with lid attached by 1/4 turn screws. Speed adjustments made by a regulator housed inside the unit to avoid accidental speed changes. This unit must be mounted within 1 meter from the vibrator for optimum operation. Application The DI-150S, DI-170S & DI-200S impacting piston vibrators are designed to give a high shock force suitable for knocking off stubborn material adhering to hopper walls, which in turn would diminish the possibility of bridging and ratholing. Recommended hopper wall thickness: DI-150S: 3 - 6mm, DI-170S: 6 - 10mm, DI-200S: 10 - 12mm
Description
DI-150S impacting piston vibrator is of robust construction having a cast aluminium case and a hardened steel piston. It is designed so that the piston strikes a mounting plate of the unit it is fitted. Damper Kit (DI-150S only, supplied as standard) used between the vibrator and the mounting plate significantly reduces noise. DI-170S, DI-200S impacting piston vibrators are of robust construction having a steel case and a hardened steel piston. They are designed so that the piston strikes the base plate of the vibrator and is therefore totally enclosed. Control Unit Suitable for all models to run continuously adjustable from 6 - 100 impacts per minute. Supplied in a sturdy box with lid attached by 1/4 turn screws. Speed adjustments made by a regulator housed inside the unit to avoid accidental speed changes. This unit must be mounted within 1 meter from the vibrator for optimum operation. Application The DI-150S, DI-170S & DI-200S impacting piston vibrators are designed to give a high shock force suitable for knocking off stubborn material adhering to hopper walls, which in turn would diminish the possibility of bridging and ratholing. Recommended hopper wall thickness: DI-150S: 3 - 6mm, DI-170S: 6 - 10mm, DI-200S: 10 - 12mm

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Hammer - DI Series - Deca Vibrator
Bridgeview, IL, USA
Pneumatic Hammer
DI Series
Pneumatic Hammer DI Series
DI-150S impacting piston vibrator is of robust construction having a cast aluminium case and a hardened steel piston. It is designed so that the piston strikes a mounting plate of the unit it is fitted. Damper Kit (DI-150S only, supplied as standard) used between the vibrator and the mounting plate significantly reduces noise. DI-170S, DI-200S impacting piston vibrators are of robust construction having a steel case and a hardened steel piston. They are designed so that the piston strikes the base plate of the vibrator and is therefore totally enclosed. Control Unit Suitable for all models to run continuously adjustable from 6 - 100 impacts per minute. Supplied in a sturdy box with lid attached by 1/4 turn screws. Speed adjustments made by a regulator housed inside the unit to avoid accidental speed changes. This unit must be mounted within 1 meter from the vibrator for optimum operation. Application The DI-150S, DI-170S & DI-200S impacting piston vibrators are designed to give a high shock force suitable for knocking off stubborn material adhering to hopper walls, which in turn would diminish the possibility of bridging and ratholing. Recommended hopper wall thickness: DI-150S: 3 - 6mm, DI-170S: 6 - 10mm, DI-200S: 10 - 12mm

DI-150S impacting piston vibrator is of robust construction having a cast aluminium case and a hardened steel piston. It is designed so that the piston strikes a mounting plate of the unit it is fitted.

Damper Kit (DI-150S only, supplied as standard) used between the vibrator and the mounting plate significantly reduces noise. DI-170S, DI-200S impacting piston vibrators are of robust construction having a steel case and a hardened steel piston. They are designed so that the piston strikes the base plate of the vibrator and is therefore totally enclosed.

Control Unit Suitable for all models to run continuously adjustable from 6 - 100 impacts per
minute. Supplied in a sturdy box with lid attached by 1/4 turn screws. Speed adjustments made by a regulator housed inside the unit to avoid accidental speed changes.

This unit must be mounted within 1 meter from the vibrator for optimum operation.

Application
The DI-150S, DI-170S & DI-200S impacting piston vibrators are designed to give a high shock force suitable for knocking off stubborn material adhering to hopper walls, which in turn would diminish the possibility of bridging and ratholing.

Recommended hopper wall thickness:
DI-150S: 3 - 6mm, DI-170S: 6 - 10mm, DI-200S: 10 - 12mm

Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Vibrators
Product Number DI Series
Product Name Pneumatic Hammer
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Quadra Eccentric Vibrators - QE Vibrators - Renold Plc.
Specs
Power Other; Shaft Drive
Type Rotary
View Details
Railroad Car Air Piston Vibrator - Model VMRR 1350 - Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Linear
Diameter 3.5 inch (88.9 mm)
View Details