Deca Vibrator Pneumatic Rotary Vibrator A Series

Description
Deca Rotary Hydraulic & Pneumatic Vibrators provide maximum power with precise frequency control and low operating costs. An extremely low decibel rating makes these units an excellent choice for the precast concrete industry and rail car unloading. However, these units are ideal for a great variety of industries, and they can be used with self contained portable systems, connected to truck systems, or powered by in plant hydraulic units. Extremely quiet, long life and the extra vibrator power needed for your toughest material moving or consolidating jobs. Features • Wide Range of Force Outputs from 500lbs to 35,000lbs • Variable Speed - High Frequency & Low Frequency • Three Different Mounting Arrangements: Foot, Cradle and Clamp-on • Permanent or Portable Mounting
Description
Deca Rotary Hydraulic & Pneumatic Vibrators provide maximum power with precise frequency control and low operating costs. An extremely low decibel rating makes these units an excellent choice for the precast concrete industry and rail car unloading. However, these units are ideal for a great variety of industries, and they can be used with self contained portable systems, connected to truck systems, or powered by in plant hydraulic units. Extremely quiet, long life and the extra vibrator power needed for your toughest material moving or consolidating jobs. Features • Wide Range of Force Outputs from 500lbs to 35,000lbs • Variable Speed - High Frequency & Low Frequency • Three Different Mounting Arrangements: Foot, Cradle and Clamp-on • Permanent or Portable Mounting

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Rotary Vibrator - A Series - Deca Vibrator
Bridgeview, IL, USA
Pneumatic Rotary Vibrator
A Series
Pneumatic Rotary Vibrator A Series
Deca Rotary Hydraulic & Pneumatic Vibrators provide maximum power with precise frequency control and low operating costs. An extremely low decibel rating makes these units an excellent choice for the precast concrete industry and rail car unloading. However, these units are ideal for a great variety of industries, and they can be used with self contained portable systems, connected to truck systems, or powered by in plant hydraulic units. Extremely quiet, long life and the extra vibrator power needed for your toughest material moving or consolidating jobs. Features • Wide Range of Force Outputs from 500lbs to 35,000lbs • Variable Speed - High Frequency & Low Frequency • Three Different Mounting Arrangements: Foot, Cradle and Clamp-on • Permanent or Portable Mounting

Deca Rotary Hydraulic & Pneumatic Vibrators provide maximum power with precise frequency control and low operating costs. An extremely low decibel rating makes these units an excellent choice for the precast concrete industry and rail car unloading.

However, these units are ideal for a great variety of industries, and they can be used with self contained portable systems, connected to truck systems, or powered by in plant hydraulic units. Extremely quiet, long life and the extra vibrator power needed for your toughest material moving or consolidating jobs.

Features

• Wide Range of Force Outputs from 500lbs to 35,000lbs
• Variable Speed - High Frequency & Low Frequency
• Three Different Mounting Arrangements: Foot, Cradle and Clamp-on
• Permanent or Portable Mounting

Supplier's Site

Technical Specifications

  Deca Vibrator
Product Category Industrial Vibrators
Product Number A Series
Product Name Pneumatic Rotary Vibrator
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Rotary Electric Vibrators - Renold Ajax R/KBG and R/KC series - Renold Plc.
Specs
Power ? to 26.8 HP
Type Rotary
Force ? to 48269 lbs (? to 21891 kg)
View Details
Drum Vibrator - Model VBD 110 - Cleveland Vibrator Company (The)
Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Ball Vibrator
Speed 7500 rpm
View Details