DW 134 series are PTFE impregnated glass fabrics.
The PTFE provides a smooth anti-stick surface while the glass fabric
provides strength and dimensional stability.
The DW 134 series are coated with a high temperature silicone adhesive.
Available in 3mil, 5ml, 6mil & 10mil thickness.
APPLICATION INFORMATION
These tape products are primarily used in mechanical applications such as heat-sealing bars, conveyor belt coverings and gaskets/seals.
| DeWAL | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | DW 134-6 |
| Product Name | Packaging Pressure Sensitive Tape |
| Type | Packaging Tape; Seaming / Heat Seal; Cloth Tape; Adhesive Tape; Industrial Tape |
| Backing | Cloth / Fabric; Fiberglass / Glass |
| Adhesive | Single; Silicone |
| Width | 0.2500 to 38 inches (6.35 to 965 mm) |