David Round General Purpose Electric Winch - Rocket 51 Series R10

Description
SUMMARY OF FEATURES 1,000 lb. single line capacity general purpose – ideal for various pulling and lifting projects. Line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. Mechanical load brake OPTIONAL FEATURES An optional motor brake is available to provide additional security on lifting applications. An optional block and hook assembly is commonly used to double the capacity of this winch. Leaders in their industry, David Round’s General Purpose Winch is well suited for industrial and construction projects! Up to 70 feet per minute line speed! With some models weighing just 100 pounds, this 1,000 pound single line capacity general purpose winch is ideal for various pulling and lifting projects. This winch offers line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. While a mechanical load brake is standard, an optional motor brake is available to provide additional security on lifting applications. An optional block and hook assembly is commonly used to double the capacity of this winch. Information on other models is available from a David Round representative. Load capacity rated for single line pull. This equipment is not to be used for lifting or supporting people. All products are available in Stainless Steel and Made in the U.S.A.
Datasheet
Description
SUMMARY OF FEATURES 1,000 lb. single line capacity general purpose – ideal for various pulling and lifting projects. Line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. Mechanical load brake OPTIONAL FEATURES An optional motor brake is available to provide additional security on lifting applications. An optional block and hook assembly is commonly used to double the capacity of this winch. Leaders in their industry, David Round’s General Purpose Winch is well suited for industrial and construction projects! Up to 70 feet per minute line speed! With some models weighing just 100 pounds, this 1,000 pound single line capacity general purpose winch is ideal for various pulling and lifting projects. This winch offers line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. While a mechanical load brake is standard, an optional motor brake is available to provide additional security on lifting applications. An optional block and hook assembly is commonly used to double the capacity of this winch. Information on other models is available from a David Round representative. Load capacity rated for single line pull. This equipment is not to be used for lifting or supporting people. All products are available in Stainless Steel and Made in the U.S.A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Electric Winch - Rocket 51 Series - R10 - David Round
Streetsboro, OH, USA
General Purpose Electric Winch - Rocket 51 Series
R10
General Purpose Electric Winch - Rocket 51 Series R10
SUMMARY OF FEATURES 1,000 lb. single line capacity general purpose – ideal for various pulling and lifting projects. Line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. Mechanical load brake OPTIONAL FEATURES An optional motor brake is available to provide additional security on lifting applications. An optional block and hook assembly is commonly used to double the capacity of this winch. Leaders in their industry, David Round’s General Purpose Winch is well suited for industrial and construction projects! Up to 70 feet per minute line speed! With some models weighing just 100 pounds, this 1,000 pound single line capacity general purpose winch is ideal for various pulling and lifting projects. This winch offers line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope. While a mechanical load brake is standard, an optional motor brake is available to provide additional security on lifting applications. An optional block and hook assembly is commonly used to double the capacity of this winch. Information on other models is available from a David Round representative. Load capacity rated for single line pull. This equipment is not to be used for lifting or supporting people. All products are available in Stainless Steel and Made in the U.S.A.

SUMMARY OF FEATURES

  • 1,000 lb. single line capacity general purpose – ideal for various pulling and lifting projects.
  • Line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope.
  • Mechanical load brake

OPTIONAL FEATURES

  • An optional motor brake is available to provide additional security on lifting applications.
  • An optional block and hook assembly is commonly used to double the capacity of this winch.

Leaders in their industry, David Round’s General Purpose Winch is well suited for industrial and construction projects! Up to 70 feet per minute line speed!

  • With some models weighing just 100 pounds, this 1,000 pound single line capacity general purpose winch is ideal for various pulling and lifting projects.
  • This winch offers line speeds up to 70 feet per minute while storing up to 170 feet of 1/4 inch diameter wire rope.
  • While a mechanical load brake is standard, an optional motor brake is available to provide additional security on lifting applications.
  • An optional block and hook assembly is commonly used to double the capacity of this winch.

Information on other models is available from a David Round representative.

Load capacity rated for single line pull.

This equipment is not to be used for lifting or supporting people.

All products are available in Stainless Steel and Made in the U.S.A.

Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Industrial Winches
Product Number R10
Product Name General Purpose Electric Winch - Rocket 51 Series
Features Brake; Free-spooling option (optional feature)
Unit Weight 135.0 lbs (61.2 kg)
Type Spur
Load Capacity 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Puller, Ratchet, 30 Ft., 1650 Lb - 937-1600-30 - Petersen Products Co.
Specs
Load Capacity 1650 lbs (748 kg)
Line Length 30.0 ft (91.44 dm)
View Details
Air Winch WLL ton 4 -  - Certex UK
Specs
Load Capacity 8818 lbs (3999 kg)
View Details
Carbon Steel Brake Winch - OZ2000BW - OZ Lifting Products LLC
Specs
Type Hand
Description Steel Handle
Load Capacity 2000 lbs (907 kg)
View Details
Hydraulic Winches - AMC501 - Tesmec USA, Inc.
Specs
Type Hydraulic
Load Capacity 11240 lbs (5098 kg)
Line Type Cable
View Details