David Round Grooved Drum Air Winch - M%% Series A3W

Description
High-speed winch ideal for base-mounted lifting applications Efficient spur gearing powers line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds. The grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175 feet of 1/4 inch diameter wire rope. With a standard electric motor brake, mechanical load brake and push-button controls, this winch is ideal for lifting applications. Limit switches, emergency hand cranks and drum divider flanges are available. SUMMARY OF FEATURES Line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds. Grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175 feet of 1/4 inch diameter wire rope. Standard electric motor brake, mechanical load brake and push-button controls, this winch (tugger) is ideal for lifting applications.
Datasheet
Description
High-speed winch ideal for base-mounted lifting applications Efficient spur gearing powers line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds. The grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175 feet of 1/4 inch diameter wire rope. With a standard electric motor brake, mechanical load brake and push-button controls, this winch is ideal for lifting applications. Limit switches, emergency hand cranks and drum divider flanges are available. SUMMARY OF FEATURES Line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds. Grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175 feet of 1/4 inch diameter wire rope. Standard electric motor brake, mechanical load brake and push-button controls, this winch (tugger) is ideal for lifting applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grooved Drum Air Winch - M%% Series - A3W - David Round
Streetsboro, OH, USA
Grooved Drum Air Winch - M%% Series
A3W
Grooved Drum Air Winch - M%% Series A3W
High-speed winch ideal for base-mounted lifting applications Efficient spur gearing powers line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds. The grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175 feet of 1/4 inch diameter wire rope. With a standard electric motor brake, mechanical load brake and push-button controls, this winch is ideal for lifting applications. Limit switches, emergency hand cranks and drum divider flanges are available. SUMMARY OF FEATURES Line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds. Grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175 feet of 1/4 inch diameter wire rope. Standard electric motor brake, mechanical load brake and push-button controls, this winch (tugger) is ideal for lifting applications.

High-speed winch ideal for base-mounted lifting applications

  • Efficient spur gearing powers line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds.
  • The grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175 feet of 1/4 inch diameter wire rope.
  • With a standard electric motor brake, mechanical load brake and push-button controls, this winch is ideal for lifting applications.
  • Limit switches, emergency hand cranks and drum divider flanges are available.

SUMMARY OF FEATURES

  • Line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds.
  • Grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175 feet of 1/4 inch diameter wire rope.
  • Standard electric motor brake, mechanical load brake and push-button controls, this winch (tugger) is ideal for lifting applications.
Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Industrial Winches
Product Number A3W
Product Name Grooved Drum Air Winch - M%% Series
Features Brake
Unit Weight 130.0 lbs (59.0 kg)
Type Spur
Load Capacity 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tirak Wire Rope Hoist - Winch WLL ton 3 -  - Certex UK
Specs
Load Capacity 6614 lbs (2999 kg)
Line Type Cable
View Details
Cable, Retrieval, Stainless Steel 24' X 1/8
Specs
Line Type Cable
Line Length 24.0 ft (73.15 dm)
View Details
Marine-Grade Winch -  - David Round
Specs
Features Brake; Free-spooling option
Type Worm
Load Capacity 500 to 100000 lbs (227 to 45351 kg)
View Details
Catheads -  - National Oilwell Varco
National Oilwell Varco
Specs
Features Brake
View Details