David Round Manual Winch - M Series M-4

Description
Compact spur gear hand winch for lifting and pulling Available in both standard and engineered designs Each manual winch features an integrated load brake and is well-suited for both lifting and pulling. Drive gears, ratchet assembly and brake discs are fully enclosed to protect the operator and to prevent contamination. An adjustable crank with roller handle increases operator efficiency while an optional ratchet handle permits lifting and pulling from almost any winch mounting location. MECHANICAL BRAKE AUTOMATICALLY ENGAGES TO HOLD LOAD Weston-style ratchet brake is automatically engaged once pressure is removed from the crank handle. A brake release lever is not required since the holding brake automatically disengages as the winch is operated. FREE SPOOLING OPTION IDEAL FOR REPETITIVE PULLING By engaging the optional free spooling mechanism, cable may be manually pulled from the drum. OPTIONAL STAINLESS STEEL UPGRADE FOR SUPERIOR CORROSION-RESISTANCE External components for our manual winches, including the side frames, drum, gear cover and fasteners can be constructed from stainless steel. *The M-20 and M-30 are not available with the stainless steel upgrade. Contact your David Round representative for information on other models available. Load capacity rated for single line pull. This equipment is not to be used for lifting or supporting people. SUMMARY OF FEATURES Single Line capacities from 150 to 3000 lbs Integrated load brake that can be used for lifting or pulling Available in both standard and engineered designs
Datasheet
Description
Compact spur gear hand winch for lifting and pulling Available in both standard and engineered designs Each manual winch features an integrated load brake and is well-suited for both lifting and pulling. Drive gears, ratchet assembly and brake discs are fully enclosed to protect the operator and to prevent contamination. An adjustable crank with roller handle increases operator efficiency while an optional ratchet handle permits lifting and pulling from almost any winch mounting location. MECHANICAL BRAKE AUTOMATICALLY ENGAGES TO HOLD LOAD Weston-style ratchet brake is automatically engaged once pressure is removed from the crank handle. A brake release lever is not required since the holding brake automatically disengages as the winch is operated. FREE SPOOLING OPTION IDEAL FOR REPETITIVE PULLING By engaging the optional free spooling mechanism, cable may be manually pulled from the drum. OPTIONAL STAINLESS STEEL UPGRADE FOR SUPERIOR CORROSION-RESISTANCE External components for our manual winches, including the side frames, drum, gear cover and fasteners can be constructed from stainless steel. *The M-20 and M-30 are not available with the stainless steel upgrade. Contact your David Round representative for information on other models available. Load capacity rated for single line pull. This equipment is not to be used for lifting or supporting people. SUMMARY OF FEATURES Single Line capacities from 150 to 3000 lbs Integrated load brake that can be used for lifting or pulling Available in both standard and engineered designs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Winch - M Series - M-4 - David Round
Streetsboro, OH, USA
Manual Winch - M Series
M-4
Manual Winch - M Series M-4
Compact spur gear hand winch for lifting and pulling Available in both standard and engineered designs Each manual winch features an integrated load brake and is well-suited for both lifting and pulling. Drive gears, ratchet assembly and brake discs are fully enclosed to protect the operator and to prevent contamination. An adjustable crank with roller handle increases operator efficiency while an optional ratchet handle permits lifting and pulling from almost any winch mounting location. MECHANICAL BRAKE AUTOMATICALLY ENGAGES TO HOLD LOAD Weston-style ratchet brake is automatically engaged once pressure is removed from the crank handle. A brake release lever is not required since the holding brake automatically disengages as the winch is operated. FREE SPOOLING OPTION IDEAL FOR REPETITIVE PULLING By engaging the optional free spooling mechanism, cable may be manually pulled from the drum. OPTIONAL STAINLESS STEEL UPGRADE FOR SUPERIOR CORROSION-RESISTANCE External components for our manual winches, including the side frames, drum, gear cover and fasteners can be constructed from stainless steel. *The M-20 and M-30 are not available with the stainless steel upgrade. Contact your David Round representative for information on other models available. Load capacity rated for single line pull. This equipment is not to be used for lifting or supporting people. SUMMARY OF FEATURES Single Line capacities from 150 to 3000 lbs Integrated load brake that can be used for lifting or pulling Available in both standard and engineered designs

Compact spur gear hand winch for lifting and pulling

  • Available in both standard and engineered designs
  • Each manual winch features an integrated load brake and is well-suited for both lifting and pulling.
  • Drive gears, ratchet assembly and brake discs are fully enclosed to protect the operator and to prevent contamination.
  • An adjustable crank with roller handle increases operator efficiency while an optional ratchet handle permits lifting and pulling from almost any winch mounting location.

MECHANICAL BRAKE AUTOMATICALLY ENGAGES TO HOLD LOAD

  • Weston-style ratchet brake is automatically engaged once pressure is removed from the crank handle.
  • A brake release lever is not required since the holding brake automatically disengages as the winch is operated.

FREE SPOOLING OPTION IDEAL FOR REPETITIVE PULLING

  • By engaging the optional free spooling mechanism, cable may be manually pulled from the drum.

OPTIONAL STAINLESS STEEL UPGRADE FOR SUPERIOR CORROSION-RESISTANCE

  • External components for our manual winches, including the side frames, drum, gear cover and fasteners can be constructed from stainless steel.

*The M-20 and M-30 are not available with the stainless steel upgrade. Contact your David Round representative for information on other models available.

Load capacity rated for single line pull.

This equipment is not to be used for lifting or supporting people.

SUMMARY OF FEATURES

  • Single Line capacities from 150 to 3000 lbs
  • Integrated load brake that can be used for lifting or pulling
  • Available in both standard and engineered designs
Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Industrial Winches
Product Number M-4
Product Name Manual Winch - M Series
Features Brake; Free-spooling option (optional feature)
Unit Weight 25.0 lbs (11.3 kg)
Type Spur
Load Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Puller, Ratchet, 40 Ft., 1650 Lb - 937-1600-40 - Petersen Products Co.
Specs
Load Capacity 1650 lbs (748 kg)
Line Length 40.0 ft (122 dm)
View Details
Air Winch WLL ton 4 -  - Certex UK
Specs
Load Capacity 8818 lbs (3999 kg)
View Details
Grooved Drum Electric Winch - M%% Series - 4W - David Round
Specs
Features Brake
Unit Weight 130.0 lbs (59.0 kg)
Type Spur
View Details
MPW Series Open Winch -  - Demag Cranes & Components
Demag Cranes & Components
Specs
Features Brake
Type Helical
Description Electric Motor
View Details