David Round Grooved Drum Electric Winch - M%% Series 4W

Description
High-speed winch ideal for base-mounted lifting applications Efficient spur gearing powers line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds. The grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175 feet of 1/4 inch diameter wire rope. With a standard electric motor brake, mechanical load brake and push-button controls, this winch is ideal for lifting applications. Limit switches, emergency hand cranks and drum divider flanges are available. SUMMARY OF FEATURES Line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds. Grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175 feet of 1/4 inch diameter wire rope. Standard electric motor brake, mechanical load brake and push-button controls, this winch (tugger) is ideal for lifting applications.
Datasheet
Description
High-speed winch ideal for base-mounted lifting applications Efficient spur gearing powers line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds. The grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175 feet of 1/4 inch diameter wire rope. With a standard electric motor brake, mechanical load brake and push-button controls, this winch is ideal for lifting applications. Limit switches, emergency hand cranks and drum divider flanges are available. SUMMARY OF FEATURES Line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds. Grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175 feet of 1/4 inch diameter wire rope. Standard electric motor brake, mechanical load brake and push-button controls, this winch (tugger) is ideal for lifting applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grooved Drum Electric Winch - M%% Series - 4W - David Round
Streetsboro, OH, USA
Grooved Drum Electric Winch - M%% Series
4W
Grooved Drum Electric Winch - M%% Series 4W
High-speed winch ideal for base-mounted lifting applications Efficient spur gearing powers line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds. The grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175 feet of 1/4 inch diameter wire rope. With a standard electric motor brake, mechanical load brake and push-button controls, this winch is ideal for lifting applications. Limit switches, emergency hand cranks and drum divider flanges are available. SUMMARY OF FEATURES Line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds. Grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175 feet of 1/4 inch diameter wire rope. Standard electric motor brake, mechanical load brake and push-button controls, this winch (tugger) is ideal for lifting applications.

High-speed winch ideal for base-mounted lifting applications

  • Efficient spur gearing powers line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds.
  • The grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175 feet of 1/4 inch diameter wire rope.
  • With a standard electric motor brake, mechanical load brake and push-button controls, this winch is ideal for lifting applications.
  • Limit switches, emergency hand cranks and drum divider flanges are available.

SUMMARY OF FEATURES

  • Line speeds up to 100 feet per minute with single line load capacities up to 1,000 pounds.
  • Grooved drum ensures consistent rope take-up and precise load placement while accepting up to 175 feet of 1/4 inch diameter wire rope.
  • Standard electric motor brake, mechanical load brake and push-button controls, this winch (tugger) is ideal for lifting applications.
Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Industrial Winches
Product Number 4W
Product Name Grooved Drum Electric Winch - M%% Series
Features Brake
Unit Weight 130.0 lbs (59.0 kg)
Type Spur
Load Capacity 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Air Winch WLL ton 2 -  - Certex UK
Specs
Unit Weight 174.2 lbs (79.0 kg)
Load Capacity 4409 lbs (2000 kg)
View Details
Puller, Ratchet,15 Ft, 550 Lb - 937-0550-15 - Petersen Products Co.
Specs
Load Capacity 550 lbs (249 kg)
Line Length 15.0 ft (45.72 dm)
View Details
Laval Underground Surveys - CAM POWER WINCH Model 40 - LAKOS Separators and Filtration Systems
LAKOS Separators and Filtration Systems
Specs
Features Brake; Free-spooling option
Unit Weight 385.0 lbs (174.6 kg)
Type Electric (optional feature); Hydraulic
View Details