Dataforth Corporation VDC Logic I/O Module SCMD-MIDC5F

Description
MINIATURE DIGITAL INPUT MODULE, AC INPUTS: 24V/120V/240V, 3.3-32 VDC, 5 VOLTS, 30 VDC OUTPUT, OPERATING TEMPERATURE: -30 TO 80 DEGREES CELSIUS, INDUSTRY-STANDARD PINOUT AND FOOTPRINT, OPEN-COLLECTOR OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
MINIATURE DIGITAL INPUT MODULE, AC INPUTS: 24V/120V/240V, 3.3-32 VDC, 5 VOLTS, 30 VDC OUTPUT, OPERATING TEMPERATURE: -30 TO 80 DEGREES CELSIUS, INDUSTRY-STANDARD PINOUT AND FOOTPRINT, OPEN-COLLECTOR OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 35724455 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
35724455
VDC Logic I/O Module 35724455
MINIATURE DIGITAL INPUT MODULE, AC INPUTS: 24V/120V/240V, 3.3-32 VDC, 5 VOLTS, 30 VDC OUTPUT, OPERATING TEMPERATURE: -30 TO 80 DEGREES CELSIUS, INDUSTRY-STANDARD PINOUT AND FOOTPRINT, OPEN-COLLECTOR OUTPUT. FREE 2 YEAR RADWELL WARRANTY

MINIATURE DIGITAL INPUT MODULE, AC INPUTS: 24V/120V/240V, 3.3-32 VDC, 5 VOLTS, 30 VDC OUTPUT, OPERATING TEMPERATURE: -30 TO 80 DEGREES CELSIUS, INDUSTRY-STANDARD PINOUT AND FOOTPRINT, OPEN-COLLECTOR OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 35724455
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

16 x digital in Ex e - profibus-interface-16-x-digital-in-ex-e - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 16 C)
View Details
Safety IO Modules - 5003458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor DIN Rail; Din rail
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details