Dataforth Corporation Analog Input Module; V, Differential, 8-ch MAQ20-VDN

Description
MAQ20 voltage and current analog input modules interface to a wide range of volt, millivolt, and milliamp sensors and equipment used in industrial and test and measurement applications. They offer 8-channel differential input or 16- channel single-ended input for precise measurement of voltage and current signals. All channels are individually configurable for range, alarm limits, and averaging to match the most demanding applications. High, Low, High-High and Low-Low alarms provide essential monitoring and warning functions to ensure optimum process flow and fail-safe operation. Hardware low-pass filtering in each channel provides rejection of 50 and 60Hz line frequencies. Field I/O connections are made through a pluggable terminal block with four positions provided for the termination of wiring shields. Input-to-bus isolation is a robust 1500Vrms and each individual channel is protected up to 240Vrms continuous overload in case of inadvertent wiring errors. Overloaded channels do not adversely affect other channels in the module, thereby preserving data integrity. Channels in a module can be selectively enabled for scanning. All channels are enabled by default; however, non-used channels can be disabled to increase the sampling rate of enabled channels. Input ranges are selectable on a per-channel basis. The MAQ20-MVDN, -VDN, and -VSN modules have five user selectable input ranges; the MAQ20- IDN and -ISN modules have two. Over-range and under-range up to 2% beyond the specified input values is allowed, and accuracy is guaranteed to ±f.s. Cables to interface 8B backpanels to the MAQ20-VSN module are available; the 8B modules and backpanel assembly provide 1500Vrms channel-tochannel isolation. Now with OPC Open Platform Communications usability. OPC is also referred to as Open Productivity and Connectivity.
Request a Quote
Description
MAQ20 voltage and current analog input modules interface to a wide range of volt, millivolt, and milliamp sensors and equipment used in industrial and test and measurement applications. They offer 8-channel differential input or 16- channel single-ended input for precise measurement of voltage and current signals. All channels are individually configurable for range, alarm limits, and averaging to match the most demanding applications. High, Low, High-High and Low-Low alarms provide essential monitoring and warning functions to ensure optimum process flow and fail-safe operation. Hardware low-pass filtering in each channel provides rejection of 50 and 60Hz line frequencies. Field I/O connections are made through a pluggable terminal block with four positions provided for the termination of wiring shields. Input-to-bus isolation is a robust 1500Vrms and each individual channel is protected up to 240Vrms continuous overload in case of inadvertent wiring errors. Overloaded channels do not adversely affect other channels in the module, thereby preserving data integrity. Channels in a module can be selectively enabled for scanning. All channels are enabled by default; however, non-used channels can be disabled to increase the sampling rate of enabled channels. Input ranges are selectable on a per-channel basis. The MAQ20-MVDN, -VDN, and -VSN modules have five user selectable input ranges; the MAQ20- IDN and -ISN modules have two. Over-range and under-range up to 2% beyond the specified input values is allowed, and accuracy is guaranteed to ±f.s. Cables to interface 8B backpanels to the MAQ20-VSN module are available; the 8B modules and backpanel assembly provide 1500Vrms channel-tochannel isolation. Now with OPC Open Platform Communications usability. OPC is also referred to as Open Productivity and Connectivity.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MAQ20-VDN is an 8-channel differential voltage analog input module designed for precise measurement of voltage signals in industrial and test and measurement applications. It supports user-selectable input ranges of ±5V (default), ±10V, ±20V, ±40V, and ±60V. Each channel is individually configurable for range, alarm limits, and averaging, with hardware low-pass filtering to reject 50Hz and 60Hz line frequencies. The module provides 1500Vrms input-to-bus isolation and 240Vrms continuous overload protection per channel. It features a pluggable terminal block with shield termination positions and operates with a scan rate of 200 channels per second. Dimensions are 114.6mm × 15.3mm × 82.8mm. It is certified for Heavy Industrial CE compliance and UL/cUL Class I, Division 2, Groups A, B, C, D (File E232858).

Datasheet Summary
Powered by GS/AI

MAQ20-VDN is an 8-channel differential voltage analog input module designed for precise measurement of voltage signals in industrial and test and measurement applications. It supports user-selectable input ranges of ±5V (default), ±10V, ±20V, ±40V, and ±60V. Each channel is individually configurable for range, alarm limits, and averaging, with hardware low-pass filtering to reject 50Hz and 60Hz line frequencies. The module provides 1500Vrms input-to-bus isolation and 240Vrms continuous overload protection per channel. It features a pluggable terminal block with shield termination positions and operates with a scan rate of 200 channels per second. Dimensions are 114.6mm × 15.3mm × 82.8mm. It is certified for Heavy Industrial CE compliance and UL/cUL Class I, Division 2, Groups A, B, C, D (File E232858).

Suppliers

Company
Product
Description
Supplier Links
Analog Input Module; V, Differential, 8-ch - MAQ20-VDN - Dataforth Corporation
Tucson, AZ, USA
Analog Input Module; V, Differential, 8-ch
MAQ20-VDN
Analog Input Module; V, Differential, 8-ch MAQ20-VDN
MAQ20 voltage and current analog input modules interface to a wide range of volt, millivolt, and milliamp sensors and equipment used in industrial and test and measurement applications. They offer 8-channel differential input or 16- channel single-ended input for precise measurement of voltage and current signals. All channels are individually configurable for range, alarm limits, and averaging to match the most demanding applications. High, Low, High-High and Low-Low alarms provide essential monitoring and warning functions to ensure optimum process flow and fail-safe operation. Hardware low-pass filtering in each channel provides rejection of 50 and 60Hz line frequencies. Field I/O connections are made through a pluggable terminal block with four positions provided for the termination of wiring shields. Input-to-bus isolation is a robust 1500Vrms and each individual channel is protected up to 240Vrms continuous overload in case of inadvertent wiring errors. Overloaded channels do not adversely affect other channels in the module, thereby preserving data integrity. Channels in a module can be selectively enabled for scanning. All channels are enabled by default; however, non-used channels can be disabled to increase the sampling rate of enabled channels. Input ranges are selectable on a per-channel basis. The MAQ20-MVDN, -VDN, and -VSN modules have five user selectable input ranges; the MAQ20- IDN and -ISN modules have two. Over-range and under-range up to 2% beyond the specified input values is allowed, and accuracy is guaranteed to ±f.s. Cables to interface 8B backpanels to the MAQ20-VSN module are available; the 8B modules and backpanel assembly provide 1500Vrms channel-tochannel isolation. Now with OPC Open Platform Communications usability. OPC is also referred to as Open Productivity and Connectivity.

MAQ20 voltage and current analog input modules interface to a wide range of volt, millivolt, and milliamp sensors and equipment used in industrial and test and measurement applications. They offer 8-channel differential input or 16- channel single-ended input for precise measurement of voltage and current signals. All channels are individually configurable for range, alarm limits, and averaging to match the most demanding applications. High, Low, High-High and Low-Low alarms provide essential monitoring and warning functions to ensure optimum process flow and fail-safe operation. Hardware low-pass filtering in each channel provides rejection of 50 and 60Hz line frequencies. Field I/O connections are made through a pluggable terminal block with four positions provided for the termination of wiring shields.
Input-to-bus isolation is a robust 1500Vrms and each individual channel is protected up to 240Vrms continuous overload in case of inadvertent wiring errors. Overloaded channels do not adversely affect other channels in the module, thereby preserving data integrity.
Channels in a module can be selectively enabled for scanning. All channels are enabled by default; however, non-used channels can be disabled to increase the sampling rate of enabled channels.
Input ranges are selectable on a per-channel basis. The MAQ20-MVDN, -VDN, and -VSN modules have five user selectable input ranges; the MAQ20- IDN and -ISN modules have two. Over-range and under-range up to 2% beyond the specified input values is allowed, and accuracy is guaranteed to ±f.s.
Cables to interface 8B backpanels to the MAQ20-VSN module are available; the 8B modules and backpanel assembly provide 1500Vrms channel-tochannel isolation.

Now with OPC Open Platform Communications usability. OPC is also referred to as Open Productivity and Connectivity.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number MAQ20-VDN
Product Name Analog Input Module; V, Differential, 8-ch
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
Application General Lab & Industrial
Agency Approval Heavy Industrial CE, ATEX Pending UL/CUL Class I, Division 2, Groups A, B, C, D Pending
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Isolated Analog Voltage Input Module; ±20V - MAQ20-ISOV3 - Dataforth Corporation
Specs
Data Acquisition Input Module
User Interface None
Application General Lab & Industrial
View Details
8B49 Voltage Output Module - 8B49-07 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Boost Power Supply Module, 5VDC at 3A Output - MAQ20-PWR3 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
User Interface None
Application General Lab & Industrial
View Details