The TiltWatch XTR is single-use tip indicator used to monitor goods that must remain upright. Once applied to the packaging, the TiltWatch XTR will provide evidence of mishandling if the shipment is tipped. However, the tilt indicator remains unaffected by movement resulting from normal handling conditions.
Activation Angle
80° +/-5% from vertical
Monitoring Range
Single plane
Adhesive
2 mil high tack acrylic
Humidity Tolerance
5% to 99% noncondensing
Temperature Tolerance
-40°F/-40°C to 140°F/60°C
Composition
Rigid polystyrene housing with non-magnetic steel indicator
Arming
Arms coincident with removal of adhesive liner
Size
2.9″/73.66mm x 2.7″/68.58mm x 0.2″/5.08mm
Installation
Pressure-sensitive adhesive or holes to accommodate screws, nails, or staples
Customization
Private logos available on orders after 3500
Adhesive Shelf Life
2 years
| SpotSee | |
|---|---|
| Product Category | Damage Indicators |
| Product Number | ShockWatch® TiltWatch XTR® |
| Product Name | Tilt Indicator |