The ShockWatch MAG 2000 impact indicator is a cost-effective, resettable and reusable device designed to monitor the handling of fragile goods and freight containers greater than 500 lbs. The device is also widely used on rail cars and trucking fleets to monitor for excessive impacts during humping or latching.
The MAG 2000 utilizes two tuned and highly sensitive magnets. When an out of tolerance impact is experienced, the magnets are forced out of alignment clearly indicating the angle and severity of impact. A uniquely designed key is supplied to unlock the cover on the unit. This key allows the product to be reset after activation and resists tampering.
Sensitivity Range
0.5-20G
Duration
5.50ms
Tolerance
10%
Operating Temperature
-25° to 60° C
Responsiveness
Planar
Status when shipped
Armable
Security
Tamper Resistant; Resettable
Shelf life
2 years
Size
2.5″ x 2.4″
63.5mm x 60.96mm
| SpotSee | |
|---|---|
| Product Category | Damage Indicators |
| Product Number | ShockWatch® MAG 2000 |
| Product Name | Impact Indicator |