DataPhysics Instruments USA Corp. Optical Contact Angle Goniometers and Drop Shape Analysis System OCA 50 & OCA 50EC

Description
The OCA 50 is the fully automatic measuring device for the time-saving analysis of the wettability of solid surfaces and the determination of the surface energy of solids. The sample table of the OCA 50 can be positioned along all three directions in space via electronic high-performance axes, with both extraordinary speed and highest precision. Combined with an electronic multiple direct dosing system DDE/x and up to four electronic syringe modules ESr-N the determination of surface parameters can be automated completely. The automation of measurements succeeds easier than ever before thanks to the intuitive automation dialogue of the OCA software and its visual drop positioning system. Hence it is possible to determine, for example, the surface energy with four test liquids at different position of even large samples without any manual user intervention. This facilitates a complete and automated sample mapping. In order to map silicon wafers, electronic turn tables with vacuum fixation are available. They allow to access any position for contact angle measurements, even on 12″ wafers. In any case, the 6.5-fold zoom lens and the high-performance camera with USB 3 interface ensure optimal images of the deposited drops. For a fast and intuitive device control, even during complex measurements, the TP 50 control panel with touch screen and precision control wheel is included with every OCA 50.
Description
The OCA 50 is the fully automatic measuring device for the time-saving analysis of the wettability of solid surfaces and the determination of the surface energy of solids. The sample table of the OCA 50 can be positioned along all three directions in space via electronic high-performance axes, with both extraordinary speed and highest precision. Combined with an electronic multiple direct dosing system DDE/x and up to four electronic syringe modules ESr-N the determination of surface parameters can be automated completely. The automation of measurements succeeds easier than ever before thanks to the intuitive automation dialogue of the OCA software and its visual drop positioning system. Hence it is possible to determine, for example, the surface energy with four test liquids at different position of even large samples without any manual user intervention. This facilitates a complete and automated sample mapping. In order to map silicon wafers, electronic turn tables with vacuum fixation are available. They allow to access any position for contact angle measurements, even on 12″ wafers. In any case, the 6.5-fold zoom lens and the high-performance camera with USB 3 interface ensure optimal images of the deposited drops. For a fast and intuitive device control, even during complex measurements, the TP 50 control panel with touch screen and precision control wheel is included with every OCA 50.

Suppliers

Company
Product
Description
Supplier Links
Optical Contact Angle Goniometers and Drop Shape Analysis System - OCA 50 & OCA 50EC - DataPhysics Instruments USA Corp.
Charlotte, NC, United States
Optical Contact Angle Goniometers and Drop Shape Analysis System
OCA 50 & OCA 50EC
Optical Contact Angle Goniometers and Drop Shape Analysis System OCA 50 & OCA 50EC
The OCA 50 is the fully automatic measuring device for the time-saving analysis of the wettability of solid surfaces and the determination of the surface energy of solids. The sample table of the OCA 50 can be positioned along all three directions in space via electronic high-performance axes, with both extraordinary speed and highest precision. Combined with an electronic multiple direct dosing system DDE/x and up to four electronic syringe modules ESr-N the determination of surface parameters can be automated completely. The automation of measurements succeeds easier than ever before thanks to the intuitive automation dialogue of the OCA software and its visual drop positioning system. Hence it is possible to determine, for example, the surface energy with four test liquids at different position of even large samples without any manual user intervention. This facilitates a complete and automated sample mapping. In order to map silicon wafers, electronic turn tables with vacuum fixation are available. They allow to access any position for contact angle measurements, even on 12″ wafers. In any case, the 6.5-fold zoom lens and the high-performance camera with USB 3 interface ensure optimal images of the deposited drops. For a fast and intuitive device control, even during complex measurements, the TP 50 control panel with touch screen and precision control wheel is included with every OCA 50.

The OCA 50 is the fully automatic measuring device for the time-saving analysis of the wettability of solid surfaces and the determination of the surface energy of solids. The sample table of the OCA 50 can be positioned along all three directions in space via electronic high-performance axes, with both extraordinary speed and highest precision. Combined with an electronic multiple direct dosing system DDE/x and up to four electronic syringe modules ESr-N the determination of surface parameters can be automated completely. The automation of measurements succeeds easier than ever before thanks to the intuitive automation dialogue of the OCA software and its visual drop positioning system. Hence it is possible to determine, for example, the surface energy with four test liquids at different position of even large samples without any manual user intervention. This facilitates a complete and automated sample mapping. In order to map silicon wafers, electronic turn tables with vacuum fixation are available. They allow to access any position for contact angle measurements, even on 12″ wafers. In any case, the 6.5-fold zoom lens and the high-performance camera with USB 3 interface ensure optimal images of the deposited drops. For a fast and intuitive device control, even during complex measurements, the TP 50 control panel with touch screen and precision control wheel is included with every OCA 50.

Supplier's Site

Technical Specifications

  DataPhysics Instruments USA Corp.
Product Category Property Testing Equipment
Product Number OCA 50 & OCA 50EC
Product Name Optical Contact Angle Goniometers and Drop Shape Analysis System
Properties Analyzed Wettability / Contact Angle
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4190N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Compactability / Compressibility; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Analytical Ferrography Laboratory - T2FM 500 - AMETEK Spectro Scientific
Specs
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
Display & Special Features PC Interface / Networkable
View Details
Melt Flow Testers -  - Instron®
Specs
Properties Analyzed Pour Point; Texture Analysis; Melt Flow Index (MFI); Processability / Plasticity
Test Media Polymers/Organics
Display & Special Features Digital; PC Interface / Networkable; SPC Software or Capability
View Details
Optical Contact Angle Goniometers and Drop Shape Analysis System - OCA 25 - DataPhysics Instruments USA Corp.
Specs
Properties Analyzed Wettability / Contact Angle
View Details