DataPhysics Instruments USA Corp. Bubble Pressure Tensiometer MBP 200

Description
The MBP 200 bubble pressure tensiometer from Data Physics Instruments is a powerful measuring device for determining the dynamic surface tension of liquid solutions. To do so, it uses the maximum bubble pressure method. The MBP 200 can direct a volume flow of gas through a capillary into a liquid, creating bubbles at the capillary opening. In order to track the pressure within the gas bubbles, the device contains a sensitive pressure sensor. Based on the detected pressure maxima, the surface age of the bubble and the dynamic surface tension is calculated. Additionally, the MBP 200 has a valve arrangement, which can generate volume flows of different strengths, in order to realize different surface ages for the measurement. The MBP 200 can be used to determine dynamic surface tensions in the range between 10 mN/m and 100 mN/m for surface ages between 5 milliseconds and 200 seconds. This makes the device ideal for analyzing liquids, such as surfactant solutions, in a wide dynamic range.
Description
The MBP 200 bubble pressure tensiometer from Data Physics Instruments is a powerful measuring device for determining the dynamic surface tension of liquid solutions. To do so, it uses the maximum bubble pressure method. The MBP 200 can direct a volume flow of gas through a capillary into a liquid, creating bubbles at the capillary opening. In order to track the pressure within the gas bubbles, the device contains a sensitive pressure sensor. Based on the detected pressure maxima, the surface age of the bubble and the dynamic surface tension is calculated. Additionally, the MBP 200 has a valve arrangement, which can generate volume flows of different strengths, in order to realize different surface ages for the measurement. The MBP 200 can be used to determine dynamic surface tensions in the range between 10 mN/m and 100 mN/m for surface ages between 5 milliseconds and 200 seconds. This makes the device ideal for analyzing liquids, such as surfactant solutions, in a wide dynamic range.

Suppliers

Company
Product
Description
Supplier Links
Bubble Pressure Tensiometer - MBP 200 - DataPhysics Instruments USA Corp.
Charlotte, NC, United States
Bubble Pressure Tensiometer
MBP 200
Bubble Pressure Tensiometer MBP 200
The MBP 200 bubble pressure tensiometer from Data Physics Instruments is a powerful measuring device for determining the dynamic surface tension of liquid solutions. To do so, it uses the maximum bubble pressure method. The MBP 200 can direct a volume flow of gas through a capillary into a liquid, creating bubbles at the capillary opening. In order to track the pressure within the gas bubbles, the device contains a sensitive pressure sensor. Based on the detected pressure maxima, the surface age of the bubble and the dynamic surface tension is calculated. Additionally, the MBP 200 has a valve arrangement, which can generate volume flows of different strengths, in order to realize different surface ages for the measurement. The MBP 200 can be used to determine dynamic surface tensions in the range between 10 mN/m and 100 mN/m for surface ages between 5 milliseconds and 200 seconds. This makes the device ideal for analyzing liquids, such as surfactant solutions, in a wide dynamic range.

The MBP 200 bubble pressure tensiometer from Data Physics Instruments is a powerful measuring device for determining the dynamic surface tension of liquid solutions. To do so, it uses the maximum bubble pressure method. The MBP 200 can direct a volume flow of gas through a capillary into a liquid, creating bubbles at the capillary opening. In order to track the pressure within the gas bubbles, the device contains a sensitive pressure sensor. Based on the detected pressure maxima, the surface age of the bubble and the dynamic surface tension is calculated. Additionally, the MBP 200 has a valve arrangement, which can generate volume flows of different strengths, in order to realize different surface ages for the measurement. The MBP 200 can be used to determine dynamic surface tensions in the range between 10 mN/m and 100 mN/m for surface ages between 5 milliseconds and 200 seconds. This makes the device ideal for analyzing liquids, such as surfactant solutions, in a wide dynamic range.

Supplier's Site

Technical Specifications

  DataPhysics Instruments USA Corp.
Product Category Property Testing Equipment
Product Number MBP 200
Product Name Bubble Pressure Tensiometer
Properties Analyzed Surface Energy / Tension
Unlock Full Specs
to access all available technical data

Similar Products

Cobb Sizing Tester - 4180x - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Methods, Technology & Standards Roller method
Properties Analyzed Adsorption / Desorption; Porosimetry / Pore Volume; Absorption / WaterAbsorption
Test Media Textiles; Paper
View Details
Fuel Analysis Spectrometer - SpectrOil M/F-W - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM Standard Test Method D 6728
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
View Details
Dynamic Contact Angle Measuring Devices and Force Tensiometers - DCAT 25SF - DataPhysics Instruments USA Corp.
Specs
Properties Analyzed Surface Energy / Tension; Wettability / Contact Angle
View Details
MPC Varnish Potential Testing -  - Fluitec International
Specs
Properties Analyzed Color
Test Media Petroleum
Mounting / Loading Options Handheld, Portable or Field
View Details