CIQTEK Co., Ltd Automatic BET Surface Area & Porosimetry Analyzer EASY-V 1440

Description
EASY-V 1440 is the BET specific surface area and pore size analysis instrument developed independently by CIQTEK, using the static volumetric method. ▪ Specific surface area testing, range 0.0005 (m2/g) and above. ▪ Pore size analysis: 2 nm-500 nm. ▪ Four analysis stations, simultaneous testing of 4 samples. ▪ Equipped with the two-stage vacuum pump.
Datasheet
Description
EASY-V 1440 is the BET specific surface area and pore size analysis instrument developed independently by CIQTEK, using the static volumetric method. ▪ Specific surface area testing, range 0.0005 (m2/g) and above. ▪ Pore size analysis: 2 nm-500 nm. ▪ Four analysis stations, simultaneous testing of 4 samples. ▪ Equipped with the two-stage vacuum pump.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic BET Surface Area & Porosimetry Analyzer - EASY-V 1440 - CIQTEK Co., Ltd
Hefei, Anhui, China
Automatic BET Surface Area & Porosimetry Analyzer
EASY-V 1440
Automatic BET Surface Area & Porosimetry Analyzer EASY-V 1440
EASY-V 1440 is the BET specific surface area and pore size analysis instrument developed independently by CIQTEK, using the static volumetric method. ▪ Specific surface area testing, range 0.0005 (m2/g) and above. ▪ Pore size analysis: 2 nm-500 nm. ▪ Four analysis stations, simultaneous testing of 4 samples. ▪ Equipped with the two-stage vacuum pump.

EASY-V 1440 is the BET specific surface area and pore size analysis instrument developed independently by CIQTEK, using the static volumetric method.

▪ Specific surface area testing, range 0.0005 (m2/g) and above.

▪ Pore size analysis: 2 nm-500 nm.

▪ Four analysis stations, simultaneous testing of 4 samples.

▪ Equipped with the two-stage vacuum pump.

Supplier's Site Datasheet

Technical Specifications

  CIQTEK Co., Ltd
Product Category Property Testing Equipment
Product Number EASY-V 1440
Product Name Automatic BET Surface Area & Porosimetry Analyzer
Properties Analyzed Porosimetry / Pore Volume
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4118N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Portable Marine BN Analyzer - FluidScan 1200 - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM D2896, ASTM D7889, ASTM E1655
Test Media Petroleum
Mounting / Loading Options Handheld, Portable or Field
View Details
Melt Flow Testers -  - Instron®
Specs
Properties Analyzed Pour Point; Texture Analysis; Melt Flow Index (MFI); Processability / Plasticity
Test Media Polymers/Organics
Display & Special Features Digital; PC Interface / Networkable; SPC Software or Capability
View Details
Ironing Sublimation Color Fastness Tester -  - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Properties Analyzed Color Fastness
Test Media Textiles
View Details