DataPhysics Instruments USA Corp. Optical Contact Angle Goniometers and Drop Shape Analysis System OCA 25

Description
The OCA 25 is the all-purpose measuring device for contact angle measurements and drop shape analysis. The sample table of the OCA 25 is adjustable along all three directions in space via precision axes with hand wheels. Hence, a fast and exact manual positioning of the sample is always guaranteed, even when using high-performance temperature chambers like the electrical temperature control unit TEC 700U.Analysis of even the fastest processes is possible recording up to 4276 frames/s using the 6.5-fold zoom lens and the high-performance camera with USB 3 interface. Hence, contact angles on adsorbing surfaces like tissues or powders can be measured reliably. For dosing liquids the manual single and double direct dosing systems SD-DM and DD-DM can be used as well as the electronic multiple direct dosing systems DDE/x. The latter are able to electronically position one to four electronic syringe modules ESr-N.Furthermore, a nanoliter dosing system can be used to generate extra small liquid drops. Even these are no challenge for the OCA 25 due to its high resolution optics.
Description
The OCA 25 is the all-purpose measuring device for contact angle measurements and drop shape analysis. The sample table of the OCA 25 is adjustable along all three directions in space via precision axes with hand wheels. Hence, a fast and exact manual positioning of the sample is always guaranteed, even when using high-performance temperature chambers like the electrical temperature control unit TEC 700U.Analysis of even the fastest processes is possible recording up to 4276 frames/s using the 6.5-fold zoom lens and the high-performance camera with USB 3 interface. Hence, contact angles on adsorbing surfaces like tissues or powders can be measured reliably. For dosing liquids the manual single and double direct dosing systems SD-DM and DD-DM can be used as well as the electronic multiple direct dosing systems DDE/x. The latter are able to electronically position one to four electronic syringe modules ESr-N.Furthermore, a nanoliter dosing system can be used to generate extra small liquid drops. Even these are no challenge for the OCA 25 due to its high resolution optics.

Suppliers

Company
Product
Description
Supplier Links
Optical Contact Angle Goniometers and Drop Shape Analysis System - OCA 25 - DataPhysics Instruments USA Corp.
Charlotte, NC, United States
Optical Contact Angle Goniometers and Drop Shape Analysis System
OCA 25
Optical Contact Angle Goniometers and Drop Shape Analysis System OCA 25
The OCA 25 is the all-purpose measuring device for contact angle measurements and drop shape analysis. The sample table of the OCA 25 is adjustable along all three directions in space via precision axes with hand wheels. Hence, a fast and exact manual positioning of the sample is always guaranteed, even when using high-performance temperature chambers like the electrical temperature control unit TEC 700U.Analysis of even the fastest processes is possible recording up to 4276 frames/s using the 6.5-fold zoom lens and the high-performance camera with USB 3 interface. Hence, contact angles on adsorbing surfaces like tissues or powders can be measured reliably. For dosing liquids the manual single and double direct dosing systems SD-DM and DD-DM can be used as well as the electronic multiple direct dosing systems DDE/x. The latter are able to electronically position one to four electronic syringe modules ESr-N.Furthermore, a nanoliter dosing system can be used to generate extra small liquid drops. Even these are no challenge for the OCA 25 due to its high resolution optics.

The OCA 25 is the all-purpose measuring device for contact angle measurements and drop shape analysis. The sample table of the OCA 25 is adjustable along all three directions in space via precision axes with hand wheels. Hence, a fast and exact manual positioning of the sample is always guaranteed, even when using high-performance temperature chambers like the electrical temperature control unit TEC 700U.Analysis of even the fastest processes is possible recording up to 4276 frames/s using the 6.5-fold zoom lens and the high-performance camera with USB 3 interface. Hence, contact angles on adsorbing surfaces like tissues or powders can be measured reliably. For dosing liquids the manual single and double direct dosing systems SD-DM and DD-DM can be used as well as the electronic multiple direct dosing systems DDE/x. The latter are able to electronically position one to four electronic syringe modules ESr-N.Furthermore, a nanoliter dosing system can be used to generate extra small liquid drops. Even these are no challenge for the OCA 25 due to its high resolution optics.

Supplier's Site

Technical Specifications

  DataPhysics Instruments USA Corp.
Product Category Property Testing Equipment
Product Number OCA 25
Product Name Optical Contact Angle Goniometers and Drop Shape Analysis System
Properties Analyzed Wettability / Contact Angle
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4110N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Texture Analysis; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Portable Marine BN Analyzer - FluidScan 1200 - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM D2896, ASTM D7889, ASTM E1655
Test Media Petroleum
Mounting / Loading Options Handheld, Portable or Field
View Details
Dynamic Contact Angle Measuring Devices and Force Tensiometers - DCAT 25SF - DataPhysics Instruments USA Corp.
Specs
Properties Analyzed Surface Energy / Tension; Wettability / Contact Angle
View Details
Specs
Properties Analyzed LiquidPermeability; Porosimetry / Pore Volume
Test Media Soil
Mounting / Loading Options Handheld, Portable or Field
View Details