DataPhysics Instruments USA Corp. Dynamic Contact Angle Measuring Devices and Force Tensiometers DCAT 25

Description
The dynamic contact angle measuring device and force tensiometer DCAT 25 is the multifunctional all-round instrument of the DCAT series. The weighing system is even more precise than that of the DCAT 9 and 15 and hence offers highest accuracy for the determination of surface and interfacial tension. A completely closed sample chamber enables measurements under inert gas or ionized atmosphere as well as with controlled relative humidity. Due to the longer travel distance of the sample stage, an electrical temperature control unit can be mounted inside the DCAT 25 which makes measurements at temperatures of up to 300 °C possible. Moreover the Langmuir trough module can be used to investigate the surface pressure and the interfacial rheology of monolayers. The upgrade video system provides the opportunity to record video-sequences during force of adhesion measurements and to evaluate contact angle, contact area etc. in addition to the force. The optional TP 50 control panel with touch screen and precision control wheel ensures an intuitive and fast device control even during complex measurements.
Description
The dynamic contact angle measuring device and force tensiometer DCAT 25 is the multifunctional all-round instrument of the DCAT series. The weighing system is even more precise than that of the DCAT 9 and 15 and hence offers highest accuracy for the determination of surface and interfacial tension. A completely closed sample chamber enables measurements under inert gas or ionized atmosphere as well as with controlled relative humidity. Due to the longer travel distance of the sample stage, an electrical temperature control unit can be mounted inside the DCAT 25 which makes measurements at temperatures of up to 300 °C possible. Moreover the Langmuir trough module can be used to investigate the surface pressure and the interfacial rheology of monolayers. The upgrade video system provides the opportunity to record video-sequences during force of adhesion measurements and to evaluate contact angle, contact area etc. in addition to the force. The optional TP 50 control panel with touch screen and precision control wheel ensures an intuitive and fast device control even during complex measurements.

Suppliers

Company
Product
Description
Supplier Links
Dynamic Contact Angle Measuring Devices and Force Tensiometers - DCAT 25 - DataPhysics Instruments USA Corp.
Charlotte, NC, United States
Dynamic Contact Angle Measuring Devices and Force Tensiometers
DCAT 25
Dynamic Contact Angle Measuring Devices and Force Tensiometers DCAT 25
The dynamic contact angle measuring device and force tensiometer DCAT 25 is the multifunctional all-round instrument of the DCAT series. The weighing system is even more precise than that of the DCAT 9 and 15 and hence offers highest accuracy for the determination of surface and interfacial tension. A completely closed sample chamber enables measurements under inert gas or ionized atmosphere as well as with controlled relative humidity. Due to the longer travel distance of the sample stage, an electrical temperature control unit can be mounted inside the DCAT 25 which makes measurements at temperatures of up to 300 °C possible. Moreover the Langmuir trough module can be used to investigate the surface pressure and the interfacial rheology of monolayers. The upgrade video system provides the opportunity to record video-sequences during force of adhesion measurements and to evaluate contact angle, contact area etc. in addition to the force. The optional TP 50 control panel with touch screen and precision control wheel ensures an intuitive and fast device control even during complex measurements.

The dynamic contact angle measuring device and force tensiometer DCAT 25 is the multifunctional all-round instrument of the DCAT series. The weighing system is even more precise than that of the DCAT 9 and 15 and hence offers highest accuracy for the determination of surface and interfacial tension. A completely closed sample chamber enables measurements under inert gas or ionized atmosphere as well as with controlled relative humidity. Due to the longer travel distance of the sample stage, an electrical temperature control unit can be mounted inside the DCAT 25 which makes measurements at temperatures of up to 300 °C possible. Moreover the Langmuir trough module can be used to investigate the surface pressure and the interfacial rheology of monolayers. The upgrade video system provides the opportunity to record video-sequences during force of adhesion measurements and to evaluate contact angle, contact area etc. in addition to the force. The optional TP 50 control panel with touch screen and precision control wheel ensures an intuitive and fast device control even during complex measurements.

Supplier's Site

Technical Specifications

  DataPhysics Instruments USA Corp.
Product Category Property Testing Equipment
Product Number DCAT 25
Product Name Dynamic Contact Angle Measuring Devices and Force Tensiometers
Properties Analyzed Surface Energy / Tension; Wettability / Contact Angle
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4110N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Texture Analysis; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Fuel Analysis Spectrometer - SpectrOil M/F-W - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM Standard Test Method D 6728
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
View Details
Dynamic Contact Angle Measuring Devices and Force Tensiometers - DCAT 15 - DataPhysics Instruments USA Corp.
Specs
Properties Analyzed Surface Energy / Tension; Wettability / Contact Angle
View Details
Ruler Antioxidant Monitoring -  - Fluitec International
Fluitec International
Specs
Methods, Technology & Standards ASTM - D7590, D6971, D6810 and D7527; DASTM4378 D6244 and DIN - VGB M416)
Properties Analyzed Active Antioxidants
Test Media Petroleum
View Details