Based on the advanced ATI Mobility Radeon 9000 (M9) graphics processor. Aitech's M591 dual head display PMC can simultaneously drive two (2) separate displays with two (2) independent graphic streams.
ATI M9 Graphics Processor
High Performance 2D and 3D Processing Capabiltities
Dual Independent Heads
On-Chip 64 MB DDR Frame Buffer
Dual DVI Outputs Capable of up to 1600x1200 @ 75Hz with 32bpp
CRT (RGBHV) Output Capable of up to 2048x1536 @ 85Hz with 32bpp
TV Output Supporting NTSC/PAL/RS170A/CCIR Formats
Video Output Routed to Front Panel and P4 I/O Connector
Front panel connector for CRT, DVI and TV Outputs
PCI Rev 2.2 Compliant (with Universal I/O Signaling Level)
BIOS Flash & Code (for Pentium Based Platform)
Software Packages including OpenGL 2D/3D support available for:
Wind River VxWorks
Green HIlls® INTEGRITY®
Windows
TimeSys® Embedded Linux: Fedora, Ubuntu
Full Dual Head Software Support
WindML and WindML Configuration tools
Three (3) Ruggedization Levels
Air-Cooled and Conduction-Cooled
Vibration and Shock Resistant
Based on the advanced ATI Mobility Radeon 9000 (M9) graphics processor. Aitech's M591 dual head display PMC can simultaneously drive two (2) separate displays with two (2) independent graphic streams.
- ATI M9 Graphics Processor
- High Performance 2D and 3D Processing Capabiltities
- Dual Independent Heads
- On-Chip 64 MB DDR Frame Buffer
- Dual DVI Outputs Capable of up to 1600x1200 @ 75Hz with 32bpp
- CRT (RGBHV) Output Capable of up to 2048x1536 @ 85Hz with 32bpp
- TV Output Supporting NTSC/PAL/RS170A/CCIR Formats
- Video Output Routed to Front Panel and P4 I/O Connector
- Front panel connector for CRT, DVI and TV Outputs
- PCI Rev 2.2 Compliant (with Universal I/O Signaling Level)
- BIOS Flash & Code (for Pentium Based Platform)
- Software Packages including OpenGL 2D/3D support available for:
- Wind River VxWorks
- Green HIlls® INTEGRITY®
- Windows
- TimeSys® Embedded Linux: Fedora, Ubuntu
- Full Dual Head Software Support
- WindML and WindML Configuration tools
- Three (3) Ruggedization Levels
- Air-Cooled and Conduction-Cooled
- Vibration and Shock Resistant