Data Device Corporation (DDC) D/R Converter, Low Power, High Frequency (SDC) DR-11525

Description
16 Bit High Frequency Hybrid Digital-to-Resolver Converter. Operational Up to 10 khz. 2 Vrms, 6.81 Vrms, 11.8 V L-L, or Scalable Resolver Outputs.2mA rms Output. 16-Bit Resolution. 8-Bit/2-Byte Double Buffered Transparent Latches.DC-Coupled Reference Accepts any Waveform. High-Rel CMOS D/RChip. No +5 V Supply Required.
Description
16 Bit High Frequency Hybrid Digital-to-Resolver Converter. Operational Up to 10 khz. 2 Vrms, 6.81 Vrms, 11.8 V L-L, or Scalable Resolver Outputs.2mA rms Output. 16-Bit Resolution. 8-Bit/2-Byte Double Buffered Transparent Latches.DC-Coupled Reference Accepts any Waveform. High-Rel CMOS D/RChip. No +5 V Supply Required.

Suppliers

Company
Product
Description
Supplier Links
D/R Converter, Low Power, High Frequency (SDC) - DR-11525 - Data Device Corporation (DDC)
Bohemia, NY, USA
D/R Converter, Low Power, High Frequency (SDC)
DR-11525
D/R Converter, Low Power, High Frequency (SDC) DR-11525
16 Bit High Frequency Hybrid Digital-to-Resolver Converter. Operational Up to 10 khz. 2 Vrms, 6.81 Vrms, 11.8 V L-L, or Scalable Resolver Outputs.2mA rms Output. 16-Bit Resolution. 8-Bit/2-Byte Double Buffered Transparent Latches.DC-Coupled Reference Accepts any Waveform. High-Rel CMOS D/RChip. No +5 V Supply Required.

16 Bit High Frequency Hybrid Digital-to-Resolver Converter. Operational Up to 10 khz. 2 Vrms, 6.81 Vrms, 11.8 V L-L, or Scalable Resolver Outputs.2mA rms Output. 16-Bit Resolution. 8-Bit/2-Byte Double Buffered Transparent Latches.DC-Coupled Reference Accepts any Waveform. High-Rel CMOS D/RChip. No +5 V Supply Required.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number DR-11525
Product Name D/R Converter, Low Power, High Frequency (SDC)
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - AD390SD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 0.5000 LSB
INL 0.2500 LSB
View Details
Digital to Analogue Converters - 1904624 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type Qsop
Features Single-Supply
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1318333-AMC1303E0520DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC; 8-SOIC (0.295", 7.50mm Width)
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
D/S or D/R Hybrid Converter (SDC) - DSC-11524 - Data Device Corporation (DDC)
Specs
Operating Temperature -48.33 to 51.67 C (-55 to 125 F)
Output Type Voltage; Current; Synchro
View Details