Data Delay Devices, Inc. Fixed TTL Frequency Doubler FDU2

Description
Features: Auto-insertable. Completely interfaced with TTL and DTL application. No external components required. PC board space economy achieved. Fits standard 14 pin DIP socket.
Datasheet
Description
Features: Auto-insertable. Completely interfaced with TTL and DTL application. No external components required. PC board space economy achieved. Fits standard 14 pin DIP socket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed TTL Frequency Doubler - FDU2 - Data Delay Devices, Inc.
Clifton, NJ, USA
Fixed TTL Frequency Doubler
FDU2
Fixed TTL Frequency Doubler FDU2
Features: Auto-insertable. Completely interfaced with TTL and DTL application. No external components required. PC board space economy achieved. Fits standard 14 pin DIP socket.

Features:

  • Auto-insertable.
  • Completely interfaced with TTL and DTL application.
  • No external components required.
  • PC board space economy achieved.
  • Fits standard 14 pin DIP socket.
Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category RF Frequency Multipliers
Product Number FDU2
Product Name Fixed TTL Frequency Doubler
Frequency Multiplier Type Active
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Doublers - FDM-500A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 5 to 500 MHz
Multiplying Factor 2X
Conversion Loss / Gain 17 dB
View Details
Frequency Multipliers -  - kTB Solutions
Specs
Input Frequency Range 20000 to 40000 MHz
Multiplying Factor 2X
Output 26 dBm
View Details
MMD-1030HCH, GaAs MMIC Doubler - MMD-1030HCH - Marki Microwave LLC
Specs
Input Frequency Range 10000 to 30000 MHz
Multiplying Factor 2X
Package Type bare-die
View Details
Fixed TTL Frequency Tripler - FMU3 - Data Delay Devices, Inc.
Data Delay Devices, Inc.
Specs
Frequency Multiplier Type Active
Input Frequency Range 0.5000 to 30 MHz
Multiplying Factor 3X; Tripler
View Details