Data Delay Devices, Inc. Fixed TTL Frequency Tripler FMU3

Description
Features: Auto-insertable. Completely interfaced with TTL and DTL application. No external components required. PC board space economy achieved. Fits standard 14 pin DIP socket.
Datasheet
Description
Features: Auto-insertable. Completely interfaced with TTL and DTL application. No external components required. PC board space economy achieved. Fits standard 14 pin DIP socket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed TTL Frequency Tripler - FMU3 - Data Delay Devices, Inc.
Clifton, NJ, USA
Fixed TTL Frequency Tripler
FMU3
Fixed TTL Frequency Tripler FMU3
Features: Auto-insertable. Completely interfaced with TTL and DTL application. No external components required. PC board space economy achieved. Fits standard 14 pin DIP socket.

Features:

  • Auto-insertable.
  • Completely interfaced with TTL and DTL application.
  • No external components required.
  • PC board space economy achieved.
  • Fits standard 14 pin DIP socket.
Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category RF Frequency Multipliers
Product Number FMU3
Product Name Fixed TTL Frequency Tripler
Frequency Multiplier Type Active
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Multipliers -  - kTB Solutions
Specs
Input Frequency Range 13500 to 14500 MHz
Multiplying Factor 2X
Output 20 dBm
View Details
Frequency Doublers - FDF-4A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 25 to 3000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 15.5 dB
View Details
Amplifier/Doubler/Amplifier - IADA-2050PSM - Marki Microwave LLC
Specs
Input Frequency Range 20000 to 50000 MHz
Multiplying Factor 2X
Package Type Surface Mount; surface-mount
View Details
Fixed TTL Frequency Doubler - FDU2 - Data Delay Devices, Inc.
Data Delay Devices, Inc.
Specs
Frequency Multiplier Type Active
Input Frequency Range 0.5000 to 16 MHz
Multiplying Factor 2X; Doubler
View Details