Data Delay Devices, Inc. Logic Family FTTL DDU37F

Description
FEATURES • Ideal for “Set and Forget” applications • Multi-turn adjustment screw (approx. 40 turns) • Input & output fully TTL interfaced & buffered (10 T2L fan-out capability) • Resolution: As low as 0.12ns • Minimum delay (TD0): 6ns typical • Output rise time: 2ns typical • Min. input pulse width: 20% of maximum delay • Power dissipation: 230mW maximum • Operating temperature: 0° to 70°C (Commercial) -55° to 125°C (Military) • Temperature coefficient: 100 PPM/°C
Datasheet
Description
FEATURES • Ideal for “Set and Forget” applications • Multi-turn adjustment screw (approx. 40 turns) • Input & output fully TTL interfaced & buffered (10 T2L fan-out capability) • Resolution: As low as 0.12ns • Minimum delay (TD0): 6ns typical • Output rise time: 2ns typical • Min. input pulse width: 20% of maximum delay • Power dissipation: 230mW maximum • Operating temperature: 0° to 70°C (Commercial) -55° to 125°C (Military) • Temperature coefficient: 100 PPM/°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Family FTTL - DDU37F - Data Delay Devices, Inc.
Clifton, NJ, USA
Logic Family FTTL
DDU37F
Logic Family FTTL DDU37F
FEATURES • Ideal for “Set and Forget” applications • Multi-turn adjustment screw (approx. 40 turns) • Input & output fully TTL interfaced & buffered (10 T2L fan-out capability) • Resolution: As low as 0.12ns • Minimum delay (TD0): 6ns typical • Output rise time: 2ns typical • Min. input pulse width: 20% of maximum delay • Power dissipation: 230mW maximum • Operating temperature: 0° to 70°C (Commercial) -55° to 125°C (Military) • Temperature coefficient: 100 PPM/°C

FEATURES
• Ideal for “Set and Forget” applications
• Multi-turn adjustment screw (approx. 40 turns)
• Input & output fully TTL interfaced & buffered
(10 T2L fan-out capability)
• Resolution: As low as 0.12ns
• Minimum delay (TD0): 6ns typical
• Output rise time: 2ns typical
• Min. input pulse width: 20% of maximum delay
• Power dissipation: 230mW maximum
• Operating temperature: 0° to 70°C (Commercial)
-55° to 125°C (Military)
• Temperature coefficient: 100 PPM/°C

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Delay Lines
Product Number DDU37F
Product Name Logic Family FTTL
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products

Delay Lines & Timing Elements - 1898427P - RS Components, Ltd.
Specs
Package Type SOIC
View Details
Clock/Timing - Delay Lines - DS1013S-20+ - Lingto Electronic Limited
Specs
Time Delay 20 ns
View Details
Thin Film Technology Corporation
Specs
Delay Line Technology Digital
Delay Line Type Variable
Package Type SIP Solder Leaded 3 Pin Package
View Details