Data Delay Devices, Inc. 8-Bit Low-Noise/Low-Power Delay Line 3D7428

Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Leading- and trailing-edge accuracy • Programmable via serial or parallel interface • Increment range: 0.25 through 20.0ns • Delay tolerance: 0.5% (See Table 1) • Supply current: 3mA typical • Temperature stability: ±1.5% max (-40C to 85C) • Vdd stability: ±0.5% max (4.75V to 5.25V)
Datasheet
Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Leading- and trailing-edge accuracy • Programmable via serial or parallel interface • Increment range: 0.25 through 20.0ns • Delay tolerance: 0.5% (See Table 1) • Supply current: 3mA typical • Temperature stability: ±1.5% max (-40C to 85C) • Vdd stability: ±0.5% max (4.75V to 5.25V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Bit Low-Noise/Low-Power Delay Line - 3D7428 - Data Delay Devices, Inc.
Clifton, NJ, USA
8-Bit Low-Noise/Low-Power Delay Line
3D7428
8-Bit Low-Noise/Low-Power Delay Line 3D7428
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Leading- and trailing-edge accuracy • Programmable via serial or parallel interface • Increment range: 0.25 through 20.0ns • Delay tolerance: 0.5% (See Table 1) • Supply current: 3mA typical • Temperature stability: ±1.5% max (-40C to 85C) • Vdd stability: ±0.5% max (4.75V to 5.25V)

FEATURES
• All-silicon, low-power CMOS technology
• TTL/CMOS compatible inputs and outputs
• Vapor phase, IR and wave solderable
• Auto-insertable (DIP pkg.)
• Leading- and trailing-edge accuracy
• Programmable via serial or parallel interface
• Increment range: 0.25 through 20.0ns
• Delay tolerance: 0.5% (See Table 1)
• Supply current: 3mA typical
• Temperature stability: ±1.5% max (-40C to 85C)
• Vdd stability: ±0.5% max (4.75V to 5.25V)

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Delay Lines
Product Number 3D7428
Product Name 8-Bit Low-Noise/Low-Power Delay Line
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products

Delay Lines & Timing Elements - 1921498P - RS Components, Ltd.
Specs
Package Type SOIC
View Details
10-Tap TTL/CMOS Monolithic Delay Line - 3D7220 - Data Delay Devices, Inc.
Specs
Delay Line Technology Digital
Delay Line Type Fixed
Package Type Surface Mount
View Details