Data Delay Devices, Inc. Programmable 8-Bit LVCMOS Delay Line 3D3428

Description
FEATURES • All-silicon, low-power CMOS technology • 3.3V CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Leading- and trailing-edge accuracy • Programmable via serial or parallel interface • Increment range: 0.25 through 15.0ns • Delay tolerance: 0.5% (See Table 1) • Supply current: 2mA typical • Temperature stability: ±1.5% max (-40C to 85C) • Vdd stability: ±1.0% max (3.0V to 3.6V)
Datasheet
Description
FEATURES • All-silicon, low-power CMOS technology • 3.3V CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Leading- and trailing-edge accuracy • Programmable via serial or parallel interface • Increment range: 0.25 through 15.0ns • Delay tolerance: 0.5% (See Table 1) • Supply current: 2mA typical • Temperature stability: ±1.5% max (-40C to 85C) • Vdd stability: ±1.0% max (3.0V to 3.6V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable 8-Bit LVCMOS Delay Line - 3D3428 - Data Delay Devices, Inc.
Clifton, NJ, USA
Programmable 8-Bit LVCMOS Delay Line
3D3428
Programmable 8-Bit LVCMOS Delay Line 3D3428
FEATURES • All-silicon, low-power CMOS technology • 3.3V CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Leading- and trailing-edge accuracy • Programmable via serial or parallel interface • Increment range: 0.25 through 15.0ns • Delay tolerance: 0.5% (See Table 1) • Supply current: 2mA typical • Temperature stability: ±1.5% max (-40C to 85C) • Vdd stability: ±1.0% max (3.0V to 3.6V)

FEATURES
• All-silicon, low-power CMOS technology
• 3.3V CMOS compatible inputs and outputs
• Vapor phase, IR and wave solderable
• Auto-insertable (DIP pkg.)
• Leading- and trailing-edge accuracy
• Programmable via serial or parallel interface
• Increment range: 0.25 through 15.0ns
• Delay tolerance: 0.5% (See Table 1)
• Supply current: 2mA typical
• Temperature stability: ±1.5% max (-40C to 85C)
• Vdd stability: ±1.0% max (3.0V to 3.6V)

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Delay Lines
Product Number 3D3428
Product Name Programmable 8-Bit LVCMOS Delay Line
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products

Delay Lines & Timing Elements - 1898427 - RS Components, Ltd.
Specs
Package Type Soic
Time Delay 100 ns
View Details
Logic Family FTTL - PDU18F - Data Delay Devices, Inc.
Data Delay Devices, Inc.
Specs
Delay Line Technology Digital
Delay Line Type Fixed
Package Type Surface Mount
View Details