Data Delay Devices, Inc. Programmable 8-Bit TTL/CMOS Monolithic Delay Line 3D7408

Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Increment range: 0.25 through 5.0ns • Delay tolerance: 1% (See Table 1) • Temperature stability: ±3% typical (0C-70C) • Vdd stability: ±1% typical (4.75V-5.25V) • Minimum input pulse width: 10% of total delay • Programmable via 3-wire serial or 8-bit parallel interface
Datasheet
Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Increment range: 0.25 through 5.0ns • Delay tolerance: 1% (See Table 1) • Temperature stability: ±3% typical (0C-70C) • Vdd stability: ±1% typical (4.75V-5.25V) • Minimum input pulse width: 10% of total delay • Programmable via 3-wire serial or 8-bit parallel interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable 8-Bit TTL/CMOS Monolithic Delay Line - 3D7408 - Data Delay Devices, Inc.
Clifton, NJ, USA
Programmable 8-Bit TTL/CMOS Monolithic Delay Line
3D7408
Programmable 8-Bit TTL/CMOS Monolithic Delay Line 3D7408
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Increment range: 0.25 through 5.0ns • Delay tolerance: 1% (See Table 1) • Temperature stability: ±3% typical (0C-70C) • Vdd stability: ±1% typical (4.75V-5.25V) • Minimum input pulse width: 10% of total delay • Programmable via 3-wire serial or 8-bit parallel interface

FEATURES
• All-silicon, low-power CMOS technology
• TTL/CMOS compatible inputs and outputs
• Vapor phase, IR and wave solderable
• Auto-insertable (DIP pkg.)
• Low ground bounce noise
• Leading- and trailing-edge accuracy
• Increment range: 0.25 through 5.0ns
• Delay tolerance: 1% (See Table 1)
• Temperature stability: ±3% typical (0C-70C)
• Vdd stability: ±1% typical (4.75V-5.25V)
• Minimum input pulse width: 10% of total
delay
• Programmable via 3-wire serial or 8-bit
parallel interface

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Delay Lines
Product Number 3D7408
Product Name Programmable 8-Bit TTL/CMOS Monolithic Delay Line
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products

Delay Lines & Timing Elements - 1921210 - RS Components, Ltd.
Specs
Package Type SOIC
View Details
Fixed 5-Tap Passive SMD Delay Line - 1518 - Data Delay Devices, Inc.
Specs
Delay Line Technology Digital; Analog
Delay Line Type Fixed
Package Type Surface Mount
View Details