Data Delay Devices, Inc. Triple Fixed TTL/CMOS Monolithic Delay Line 3D7303

Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 10 through 500ns • Delay tolerance: 2% or 1.0ns • Temperature stability: ±3% typical (0C-70C) • Vdd stability: ±1% typical (4.75V-5.25V) • Minimum input pulse width: 20% of total delay • 14-pin DIP available as drop-in replacement for hybrid delay lines
Datasheet
Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 10 through 500ns • Delay tolerance: 2% or 1.0ns • Temperature stability: ±3% typical (0C-70C) • Vdd stability: ±1% typical (4.75V-5.25V) • Minimum input pulse width: 20% of total delay • 14-pin DIP available as drop-in replacement for hybrid delay lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Fixed TTL/CMOS Monolithic Delay Line - 3D7303 - Data Delay Devices, Inc.
Clifton, NJ, USA
Triple Fixed TTL/CMOS Monolithic Delay Line
3D7303
Triple Fixed TTL/CMOS Monolithic Delay Line 3D7303
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 10 through 500ns • Delay tolerance: 2% or 1.0ns • Temperature stability: ±3% typical (0C-70C) • Vdd stability: ±1% typical (4.75V-5.25V) • Minimum input pulse width: 20% of total delay • 14-pin DIP available as drop-in replacement for hybrid delay lines

FEATURES
• All-silicon, low-power CMOS technology
• TTL/CMOS compatible inputs and outputs
• Vapor phase, IR and wave solderable
• Auto-insertable (DIP pkg.)
• Low ground bounce noise
• Leading- and trailing-edge accuracy
• Delay range: 10 through 500ns
• Delay tolerance: 2% or 1.0ns
• Temperature stability: ±3% typical (0C-70C)
• Vdd stability: ±1% typical (4.75V-5.25V)
• Minimum input pulse width: 20% of total
delay
• 14-pin DIP available as drop-in replacement for
hybrid delay lines

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Delay Lines
Product Number 3D7303
Product Name Triple Fixed TTL/CMOS Monolithic Delay Line
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products

Delay Lines & Timing Elements - 1897180 - RS Components, Ltd.
Specs
Package Type Soic
Time Delay 500 ns
View Details
Programmable 8-Bit LVCMOS Delay Line - 3D3428 - Data Delay Devices, Inc.
Specs
Delay Line Technology Digital
Package Type Surface Mount
Time Delay 0.2500 to 15 ns
View Details