Data Delay Devices, Inc. 5-Tap TTL/CMOS Monolithic Delay Line 3D7225

Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 0.75ns through 3500ns • Delay tolerance: 2% or 0.5ns • Temperature stability: ±2% typical (-40C to 85C) • Vdd stability: ±1% typical (4.75V-5.25V) • Minimum input pulse width: 30% of total delay • 8-pin Gull-Wing available as drop-in replacement for hybrid delay lines
Datasheet
Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 0.75ns through 3500ns • Delay tolerance: 2% or 0.5ns • Temperature stability: ±2% typical (-40C to 85C) • Vdd stability: ±1% typical (4.75V-5.25V) • Minimum input pulse width: 30% of total delay • 8-pin Gull-Wing available as drop-in replacement for hybrid delay lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Tap TTL/CMOS Monolithic Delay Line - 3D7225 - Data Delay Devices, Inc.
Clifton, NJ, USA
5-Tap TTL/CMOS Monolithic Delay Line
3D7225
5-Tap TTL/CMOS Monolithic Delay Line 3D7225
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 0.75ns through 3500ns • Delay tolerance: 2% or 0.5ns • Temperature stability: ±2% typical (-40C to 85C) • Vdd stability: ±1% typical (4.75V-5.25V) • Minimum input pulse width: 30% of total delay • 8-pin Gull-Wing available as drop-in replacement for hybrid delay lines

FEATURES

• All-silicon, low-power CMOS technology
• TTL/CMOS compatible inputs and outputs
• Vapor phase, IR and wave solderable
• Auto-insertable (DIP pkg.)
• Low ground bounce noise
• Leading- and trailing-edge accuracy
• Delay range: 0.75ns through 3500ns
• Delay tolerance: 2% or 0.5ns
• Temperature stability: ±2% typical (-40C to 85C)
• Vdd stability: ±1% typical (4.75V-5.25V)
• Minimum input pulse width: 30% of total delay
• 8-pin Gull-Wing available as drop-in
replacement for hybrid delay lines

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Delay Lines
Product Number 3D7225
Product Name 5-Tap TTL/CMOS Monolithic Delay Line
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products

Delay Lines & Timing Elements - 1921498 - RS Components, Ltd.
Specs
Package Type SOIC
View Details
Fixed 5-Tap Passive DIP Delay Line - 1517 - Data Delay Devices, Inc.
Specs
Delay Line Technology Digital; Analog
Delay Line Type Fixed
Package Type Surface Mount
View Details