Data Delay Devices, Inc. LVCMOS Monolithic Delay Line 3D3314

Description
FEATURES • All-silicon, low-power 3.3V CMOS technology • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 10ns through 400ns • Delay tolerance: 2% or 0.5ns (3.3V, 25C) • Temperature stability: ±1% typical (0C-70C) • Vdd stability: ±1% typical (3.0V-3.6V) • Static Idd: 1.3ma typical • Minimum input pulse width: 25% of total delay
Datasheet
Description
FEATURES • All-silicon, low-power 3.3V CMOS technology • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 10ns through 400ns • Delay tolerance: 2% or 0.5ns (3.3V, 25C) • Temperature stability: ±1% typical (0C-70C) • Vdd stability: ±1% typical (3.0V-3.6V) • Static Idd: 1.3ma typical • Minimum input pulse width: 25% of total delay
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Monolithic Delay Line - 3D3314 - Data Delay Devices, Inc.
Clifton, NJ, USA
LVCMOS Monolithic Delay Line
3D3314
LVCMOS Monolithic Delay Line 3D3314
FEATURES • All-silicon, low-power 3.3V CMOS technology • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 10ns through 400ns • Delay tolerance: 2% or 0.5ns (3.3V, 25C) • Temperature stability: ±1% typical (0C-70C) • Vdd stability: ±1% typical (3.0V-3.6V) • Static Idd: 1.3ma typical • Minimum input pulse width: 25% of total delay

FEATURES
• All-silicon, low-power 3.3V CMOS technology
• Vapor phase, IR and wave solderable
• Auto-insertable (DIP pkg.)
• Low ground bounce noise
• Leading- and trailing-edge accuracy
• Delay range: 10ns through 400ns
• Delay tolerance: 2% or 0.5ns (3.3V, 25C)
• Temperature stability: ±1% typical (0C-70C)
• Vdd stability: ±1% typical (3.0V-3.6V)
• Static Idd: 1.3ma typical
• Minimum input pulse width: 25% of total delay

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Delay Lines
Product Number 3D3314
Product Name LVCMOS Monolithic Delay Line
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products

Delay Lines & Timing Elements - 1898427 - RS Components, Ltd.
Specs
Package Type Soic
Time Delay 100 ns
View Details
Specs
Time Delay 20 ns
View Details
10-Tap TTL/CMOS Monolithic Delay Line - 3D7220 - Data Delay Devices, Inc.
Specs
Delay Line Technology Digital
Delay Line Type Fixed
Package Type Surface Mount
View Details