Data Delay Devices, Inc. LVCMOS Monolithic Delay Line 3D3323

Description
FEATURES • All-silicon, low-power CMOS technology • Vapor phase, IR and wave solderable • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 10 through 6000ns • Delay tolerance: 2% or 1.0ns • Temperature stability: ±3% typ (-40C to 85C) • Vdd stability: ±1% typical (3.0V to 3.6V) • Minimum input pulse width: 20% of total delay
Datasheet
Description
FEATURES • All-silicon, low-power CMOS technology • Vapor phase, IR and wave solderable • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 10 through 6000ns • Delay tolerance: 2% or 1.0ns • Temperature stability: ±3% typ (-40C to 85C) • Vdd stability: ±1% typical (3.0V to 3.6V) • Minimum input pulse width: 20% of total delay
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Monolithic Delay Line - 3D3323 - Data Delay Devices, Inc.
Clifton, NJ, USA
LVCMOS Monolithic Delay Line
3D3323
LVCMOS Monolithic Delay Line 3D3323
FEATURES • All-silicon, low-power CMOS technology • Vapor phase, IR and wave solderable • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 10 through 6000ns • Delay tolerance: 2% or 1.0ns • Temperature stability: ±3% typ (-40C to 85C) • Vdd stability: ±1% typical (3.0V to 3.6V) • Minimum input pulse width: 20% of total delay

FEATURES
• All-silicon, low-power CMOS technology
• Vapor phase, IR and wave solderable
• Low ground bounce noise
• Leading- and trailing-edge accuracy
• Delay range: 10 through 6000ns
• Delay tolerance: 2% or 1.0ns
• Temperature stability: ±3% typ (-40C to 85C)
• Vdd stability: ±1% typical (3.0V to 3.6V)
• Minimum input pulse width: 20% of total delay

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Delay Lines
Product Number 3D3323
Product Name LVCMOS Monolithic Delay Line
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products

Delay Lines & Timing Elements - 1921210 - RS Components, Ltd.
Specs
Package Type SOIC
View Details
Logic Family FTTL - DDU75F - Data Delay Devices, Inc.
Data Delay Devices, Inc.
Specs
Delay Line Technology Digital
Delay Line Type Variable
Package Type Surface Mount
View Details