Data Delay Devices, Inc. Low-Noise/Low-Power Monolithic Delay Line 3D3215

Description
FEATURES • All-silicon, low-power 3.3V CMOS technology • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 1.5ns through 300ns • Total delay tolerance: 2% or 0.5ns (3.3V, 25C) • Temperature stability: ±1% typical (0C-70C) • Vdd stability: ±1% typical (3.0V-3.6V) • Static Idd: 1.3ma typical • Minimum input pulse width: 25% of total delay
Datasheet
Description
FEATURES • All-silicon, low-power 3.3V CMOS technology • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 1.5ns through 300ns • Total delay tolerance: 2% or 0.5ns (3.3V, 25C) • Temperature stability: ±1% typical (0C-70C) • Vdd stability: ±1% typical (3.0V-3.6V) • Static Idd: 1.3ma typical • Minimum input pulse width: 25% of total delay
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Noise/Low-Power Monolithic Delay Line - 3D3215 - Data Delay Devices, Inc.
Clifton, NJ, USA
Low-Noise/Low-Power Monolithic Delay Line
3D3215
Low-Noise/Low-Power Monolithic Delay Line 3D3215
FEATURES • All-silicon, low-power 3.3V CMOS technology • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 1.5ns through 300ns • Total delay tolerance: 2% or 0.5ns (3.3V, 25C) • Temperature stability: ±1% typical (0C-70C) • Vdd stability: ±1% typical (3.0V-3.6V) • Static Idd: 1.3ma typical • Minimum input pulse width: 25% of total delay

FEATURES
• All-silicon, low-power 3.3V CMOS technology
• Vapor phase, IR and wave solderable
• Auto-insertable (DIP pkg.)
• Low ground bounce noise
• Leading- and trailing-edge accuracy
• Delay range: 1.5ns through 300ns
• Total delay tolerance: 2% or 0.5ns (3.3V, 25C)
• Temperature stability: ±1% typical (0C-70C)
• Vdd stability: ±1% typical (3.0V-3.6V)
• Static Idd: 1.3ma typical
• Minimum input pulse width: 25% of total delay

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Delay Lines
Product Number 3D3215
Product Name Low-Noise/Low-Power Monolithic Delay Line
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products

Delay Lines & Timing Elements - 1898477P - RS Components, Ltd.
Specs
Package Type SOIC
View Details
Low-Noise/Low-Power Monolithic Delay Line - 3D7314 - Data Delay Devices, Inc.
Specs
Delay Line Technology Digital
Delay Line Type Fixed
Package Type Surface Mount
View Details