Data Delay Devices, Inc. Low-Noise/Low-Power Monolithic Delay Line 3D7215

Description
FEATURES • All-silicon, low-power 5V CMOS technology • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 1ns through 250ns • Delay tolerance: 2% or 1ns • Temperature stability: ±1% typical (0C-70C) • Vdd stability: ±0.5% typical (3.0V-3.6V) • Static Idd: 1.5ma typical • Minimum input pulse width: 20% of total delay
Datasheet
Description
FEATURES • All-silicon, low-power 5V CMOS technology • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 1ns through 250ns • Delay tolerance: 2% or 1ns • Temperature stability: ±1% typical (0C-70C) • Vdd stability: ±0.5% typical (3.0V-3.6V) • Static Idd: 1.5ma typical • Minimum input pulse width: 20% of total delay
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Noise/Low-Power Monolithic Delay Line - 3D7215 - Data Delay Devices, Inc.
Clifton, NJ, USA
Low-Noise/Low-Power Monolithic Delay Line
3D7215
Low-Noise/Low-Power Monolithic Delay Line 3D7215
FEATURES • All-silicon, low-power 5V CMOS technology • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Leading- and trailing-edge accuracy • Delay range: 1ns through 250ns • Delay tolerance: 2% or 1ns • Temperature stability: ±1% typical (0C-70C) • Vdd stability: ±0.5% typical (3.0V-3.6V) • Static Idd: 1.5ma typical • Minimum input pulse width: 20% of total delay

FEATURES
• All-silicon, low-power 5V CMOS technology
• Vapor phase, IR and wave solderable
• Auto-insertable (DIP pkg.)
• Low ground bounce noise
• Leading- and trailing-edge accuracy
• Delay range: 1ns through 250ns
• Delay tolerance: 2% or 1ns
• Temperature stability: ±1% typical (0C-70C)
• Vdd stability: ±0.5% typical (3.0V-3.6V)
• Static Idd: 1.5ma typical
• Minimum input pulse width: 20% of total delay

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Delay Lines
Product Number 3D7215
Product Name Low-Noise/Low-Power Monolithic Delay Line
Delay Line Technology Digital
Unlock Full Specs
to access all available technical data

Similar Products

Delay Lines & Timing Elements - 1921210 - RS Components, Ltd.
Specs
Package Type SOIC
View Details
Clock/Timing - Delay Lines - DS1100LZ-60 - Lingto Electronic Limited
Specs
Time Delay 12 ns
View Details
Logic Family LSTTL - DDU39LS - Data Delay Devices, Inc.
Data Delay Devices, Inc.
Specs
Delay Line Technology Digital
Delay Line Type Variable
Package Type Surface Mount
View Details