Flomatic Valves Stainless Steel Check Valves 100MSS

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Check Valves - 100MSS - Flomatic Valves
Glens Falls, NY, United States
Stainless Steel Check Valves
100MSS
Stainless Steel Check Valves 100MSS
100MSS - All stainless steel body, threaded male x female connection. Features a high strength delrin poppet, stainless steel spring with a NITRILE (Buna-N) seal. For reference use only. Please check Flomatic's website for the latest valve product specifications.

100MSS - All stainless steel body, threaded male x female connection. Features a high strength delrin poppet, stainless steel spring with a NITRILE (Buna-N) seal.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 100MSS
Product Name Stainless Steel Check Valves
Valve Type Check; Poppet
Primary Material Stainless Steel
Valve Size 0.75 to 1.25 inch (19.05 to 31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Foot Valves - 124P - Flomatic Valves
Flomatic Valves
Specs
Valve Type Foot Valve; Check; Poppet
Valve Size 0.75 to 2.00 inch (19.05 to 50.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Unleaded Bronze Check Valves - 100XLE - Flomatic Valves
Specs
Valve Type Check; Poppet
Primary Material Brass / Bronze
Valve Size 1.00 to 1.25 inch (25.40 to 31.75 mm)
View Details
Stainless Steel Check Valves - 816 WARD VALVE - Flomatic Valves
Specs
Valve Type Check
Primary Material Stainless Steel
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Ductile Iron Check Valves - 80DI8R VFD - 8 Round threads - Flomatic Valves
Specs
Valve Type Check; Poppet
Primary Material Ductile Iron
Valve Size 3.00 to 8.00 inch (76.20 to 203.20 mm)
View Details