80E - ENVIRO CHECK® body casting unleaded bronze with threaded female connections. This valve features a non-spin acetal (½" - 2") or unleaded bronze (2 ½"- 4") poppet with a NITRILE (Buna-N) seal and a stainless steel spring.
NSF/ANSI 61 and 372 approved.
For reference use only. Please check Flomatic's website for the latest valve product specifications.
Flomatic Valves | |
---|---|
Product Category | Industrial Valves |
Product Number | 80E |
Product Name | Unleaded Bronze Check Valves |
Valve Type | Check; Poppet |
Primary Material | Brass / Bronze |
Valve Size | 0.25 to 4.00 inch (6.35 to 101.60 mm) |