LufftUSA Smart Weather All-in-one Sensor WS401-UMB

Description
Supplementary description: WS401-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, precipitation and air pressure. Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. Optionally, the WS401-UMB can be equipped with a leaf wetness sensor in addition. Precipitation is measured by tipping spoon and tipping bucket processes. The flexible tipping bucket allows a 0.2mm or a 0.5mm resolution of the rainfall. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS. One external temperature sensor is connectable. Special features: Aspirated temperature/humidity measurement Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS Analoge outputs in combination with 8160.UDAC
Description
Supplementary description: WS401-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, precipitation and air pressure. Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. Optionally, the WS401-UMB can be equipped with a leaf wetness sensor in addition. Precipitation is measured by tipping spoon and tipping bucket processes. The flexible tipping bucket allows a 0.2mm or a 0.5mm resolution of the rainfall. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS. One external temperature sensor is connectable. Special features: Aspirated temperature/humidity measurement Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS Analoge outputs in combination with 8160.UDAC

Suppliers

Company
Product
Description
Supplier Links
Smart Weather All-in-one Sensor - WS401-UMB - LufftUSA
Carpinteria, CA, USA
Smart Weather All-in-one Sensor
WS401-UMB
Smart Weather All-in-one Sensor WS401-UMB
Supplementary description: WS401-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, precipitation and air pressure. Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. Optionally, the WS401-UMB can be equipped with a leaf wetness sensor in addition. Precipitation is measured by tipping spoon and tipping bucket processes. The flexible tipping bucket allows a 0.2mm or a 0.5mm resolution of the rainfall. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS. One external temperature sensor is connectable. Special features: Aspirated temperature/humidity measurement Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS Analoge outputs in combination with 8160.UDAC

Supplementary description:

WS401-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, precipitation and air pressure. Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. Optionally, the WS401-UMB can be equipped with a leaf wetness sensor in addition. Precipitation is measured by tipping spoon and tipping bucket processes. The flexible tipping bucket allows a 0.2mm or a 0.5mm resolution of the rainfall. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS. One external temperature sensor is connectable.

Special features:

  • Aspirated temperature/humidity measurement
  • Open communication protocol:
  • UMB-ASCII
  • UMB-Binary
  • SDI-12
  • MODBUS
  • Analoge outputs in combination with 8160.UDAC
Supplier's Site

Technical Specifications

  LufftUSA
Product Category Weather Instruments
Product Number WS401-UMB
Product Name Smart Weather All-in-one Sensor
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Output Options Outputs an analog voltage signal
Interface Options Digital Serial
Rain / Snow Collector Type Tip Bucket
Unlock Full Specs
to access all available technical data

Similar Products

Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-H-I - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
 - 1234321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details
Smart Weather All-in-one Sensor - WS301-UMB - LufftUSA
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Interface Options Digital Serial
View Details
Vigilant Aircraft Hygrometer -  - Edgetech Instruments Inc.
Edgetech Instruments Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Dew Point
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details