LufftUSA Reference Weather Sensor WS3100-UMB

Description
WS3100-UMB Reference Weather Sensor for reference measurement of air temperature, relative humidity, air pressure and global radiation. Relative humidity is measured by means of a heated capacitive sensor element; a precision PT100 measuring element is used to measure air temperature. A resonant pressure transducer is employed for precise pressure measurement. Due to the integrated Kipp & Zonen CMP10 pyranometer, global radiation values are in a secondary standard quality. Accuracy in detail: Temperature better than +/- 0.1°C Relative Humidity better than +/- 2% Air Pressure better than +/- 0.1 hPa Solar Radiation better than 5% W/m2 (secondary standard) Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS, NMEA. Parameters measured: Temperature, relative humidity, air pressure (redundant pressure as option) Measurement technology: PT100/Temp, Capacitive/RH, MEMS Resonant Pressure transducer, Kipp&Zonen CMP10 / radiation Product highlights: Compact all-in-one weather sensor, heater, aspirated radiation shield, maintenance-free operation, open communication protocol Interfaces: RS485, 2-wire, half-duplex/WiFi Article number: 8391.U01
Description
WS3100-UMB Reference Weather Sensor for reference measurement of air temperature, relative humidity, air pressure and global radiation. Relative humidity is measured by means of a heated capacitive sensor element; a precision PT100 measuring element is used to measure air temperature. A resonant pressure transducer is employed for precise pressure measurement. Due to the integrated Kipp & Zonen CMP10 pyranometer, global radiation values are in a secondary standard quality. Accuracy in detail: Temperature better than +/- 0.1°C Relative Humidity better than +/- 2% Air Pressure better than +/- 0.1 hPa Solar Radiation better than 5% W/m2 (secondary standard) Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS, NMEA. Parameters measured: Temperature, relative humidity, air pressure (redundant pressure as option) Measurement technology: PT100/Temp, Capacitive/RH, MEMS Resonant Pressure transducer, Kipp&Zonen CMP10 / radiation Product highlights: Compact all-in-one weather sensor, heater, aspirated radiation shield, maintenance-free operation, open communication protocol Interfaces: RS485, 2-wire, half-duplex/WiFi Article number: 8391.U01

Suppliers

Company
Product
Description
Supplier Links
Reference Weather Sensor - WS3100-UMB - LufftUSA
Carpinteria, CA, USA
Reference Weather Sensor
WS3100-UMB
Reference Weather Sensor WS3100-UMB
WS3100-UMB Reference Weather Sensor for reference measurement of air temperature, relative humidity, air pressure and global radiation. Relative humidity is measured by means of a heated capacitive sensor element; a precision PT100 measuring element is used to measure air temperature. A resonant pressure transducer is employed for precise pressure measurement. Due to the integrated Kipp & Zonen CMP10 pyranometer, global radiation values are in a secondary standard quality. Accuracy in detail: Temperature better than +/- 0.1°C Relative Humidity better than +/- 2% Air Pressure better than +/- 0.1 hPa Solar Radiation better than 5% W/m2 (secondary standard) Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS, NMEA. Parameters measured: Temperature, relative humidity, air pressure (redundant pressure as option) Measurement technology: PT100/Temp, Capacitive/RH, MEMS Resonant Pressure transducer, Kipp&Zonen CMP10 / radiation Product highlights: Compact all-in-one weather sensor, heater, aspirated radiation shield, maintenance-free operation, open communication protocol Interfaces: RS485, 2-wire, half-duplex/WiFi Article number: 8391.U01

WS3100-UMB Reference Weather Sensor for reference measurement of air temperature, relative humidity, air pressure and global radiation.

Relative humidity is measured by means of a heated capacitive sensor element; a precision PT100 measuring element is used to measure air temperature. A resonant pressure transducer is employed for precise pressure measurement. Due to the integrated Kipp & Zonen CMP10 pyranometer, global radiation values are in a secondary standard quality.

Accuracy in detail:

  • Temperature better than +/- 0.1°C
  • Relative Humidity better than +/- 2%
  • Air Pressure better than +/- 0.1 hPa
  • Solar Radiation better than 5% W/m2 (secondary standard)

Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS, NMEA.

  • Parameters measured: Temperature, relative humidity, air pressure (redundant pressure as option)
  • Measurement technology: PT100/Temp, Capacitive/RH, MEMS Resonant Pressure transducer, Kipp&Zonen CMP10 / radiation
  • Product highlights: Compact all-in-one weather sensor, heater, aspirated radiation shield, maintenance-free operation, open communication protocol
  • Interfaces: RS485, 2-wire, half-duplex/WiFi
  • Article number: 8391.U01
Supplier's Site

Technical Specifications

  LufftUSA
Product Category Weather Instruments
Product Number WS3100-UMB
Product Name Reference Weather Sensor
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Interface Options Digital Serial
Wind Instrument Type Other Wind
Temperature Range Measured -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Condition Monitoring Climate Meter - PCE-T 1200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature
Instrument Display Options Digital Display
View Details
 - 8610699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 179 mile/hr (288 km/hr)
Measurement Increment 0.0100 inch (0.2540 mm)
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
View Details