LufftUSA Smart Weather All-in-one Sensor WS3000-UMB

Description
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS3000-UMB Smart Weather Sensor for measuring of air temperature, relative humidity and air pressure. Relative humidity is measured by means of a heated capacitive sensor element; a precision PT100 measuring element is used to measure air temperature. A resonant pressure transducer is employed for precise pressure measurement. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS, NMEA. Available from 3rd quarter 2016 Special features: Aspirated temperature/humidity measurement Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS NMEA Dimensions ø ca. 250mm, height approx. 470mm Weight Approx. 5kg Interface RS485, 2-wire, half-duplex/WiFi Power consumption 24 VDC / typical 4W Operating temperature -40...60°C Operating rel. humidity 0...100% RH Protection level housing IP66
Description
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS3000-UMB Smart Weather Sensor for measuring of air temperature, relative humidity and air pressure. Relative humidity is measured by means of a heated capacitive sensor element; a precision PT100 measuring element is used to measure air temperature. A resonant pressure transducer is employed for precise pressure measurement. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS, NMEA. Available from 3rd quarter 2016 Special features: Aspirated temperature/humidity measurement Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS NMEA Dimensions ø ca. 250mm, height approx. 470mm Weight Approx. 5kg Interface RS485, 2-wire, half-duplex/WiFi Power consumption 24 VDC / typical 4W Operating temperature -40...60°C Operating rel. humidity 0...100% RH Protection level housing IP66

Suppliers

Company
Product
Description
Supplier Links
Smart Weather All-in-one Sensor - WS3000-UMB - LufftUSA
Carpinteria, CA, USA
Smart Weather All-in-one Sensor
WS3000-UMB
Smart Weather All-in-one Sensor WS3000-UMB
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS3000-UMB Smart Weather Sensor for measuring of air temperature, relative humidity and air pressure. Relative humidity is measured by means of a heated capacitive sensor element; a precision PT100 measuring element is used to measure air temperature. A resonant pressure transducer is employed for precise pressure measurement. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS, NMEA. Available from 3rd quarter 2016 Special features: Aspirated temperature/humidity measurement Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS NMEA Dimensions ø ca. 250mm, height approx. 470mm Weight Approx. 5kg Interface RS485, 2-wire, half-duplex/WiFi Power consumption 24 VDC / typical 4W Operating temperature -40...60°C Operating rel. humidity 0...100% RH Protection level housing IP66

Description:

From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications.

Supplementary description:

WS3000-UMB Smart Weather Sensor for measuring of air temperature, relative humidity and air pressure. Relative humidity is measured by means of a heated capacitive sensor element; a precision PT100 measuring element is used to measure air temperature. A resonant pressure transducer is employed for precise pressure measurement. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS, NMEA.
Available from 3rd quarter 2016

Special features:

  • Aspirated temperature/humidity measurement
  • Open communication protocol:
  • UMB-ASCII
  • UMB-Binary
  • SDI-12
  • MODBUS
  • NMEA
DimensionsØ ca. 250mm, height approx. 470mm
WeightApprox. 5kg
InterfaceRS485, 2-wire, half-duplex/WiFi
Power consumption24 VDC / typical 4W
Operating temperature-40...60°C
Operating rel. humidity0...100% RH
Protection level housingIP66
Supplier's Site

Technical Specifications

  LufftUSA
Product Category Weather Instruments
Product Number WS3000-UMB
Product Name Smart Weather All-in-one Sensor
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Interface Options Digital Serial
Wind Instrument Type Other Wind
Temperature Range Measured -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Wind Direction Meter - PCE-WV A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Direction
Range of Motion Measured 0.0 to 360 degrees
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
View Details