Hach Turbidity Analyzers Surface Scatter 7 sc High Range

Description
The Surface Scatter 7 sc High Range Turbidimeter offers superior performance across a measurement range of 0 to 9999 NTU. The Hach Surface Scatter 7 sc Turbidimeter (SS7) is the original non-contact turbidimeter. This design minimizes sensitivity loss due to high turbidity samples; in fluids with high loads of suspended solids the design makes sample cell cleaning and replacement unnecessary. All wetted parts of the instrument are made with corrosion-resistant materials for extended life. The photo detector and light source assemblies are protected from the effects of corrosive vapors and heated samples. For high temperature applications, the Surface Scatter 7sc HST is designed to monitor samples with temperatures of up to 70°C. Its innovative moist air removal system is useful where a difference between the sample temperature and the ambient temperature causes condensation and fogging.
Datasheet
Description
The Surface Scatter 7 sc High Range Turbidimeter offers superior performance across a measurement range of 0 to 9999 NTU. The Hach Surface Scatter 7 sc Turbidimeter (SS7) is the original non-contact turbidimeter. This design minimizes sensitivity loss due to high turbidity samples; in fluids with high loads of suspended solids the design makes sample cell cleaning and replacement unnecessary. All wetted parts of the instrument are made with corrosion-resistant materials for extended life. The photo detector and light source assemblies are protected from the effects of corrosive vapors and heated samples. For high temperature applications, the Surface Scatter 7sc HST is designed to monitor samples with temperatures of up to 70°C. Its innovative moist air removal system is useful where a difference between the sample temperature and the ambient temperature causes condensation and fogging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dusseldorf, Germany
The Surface Scatter 7 sc High Range Turbidimeter offers superior performance across a measurement range of 0 to 9999 NTU. The Hach Surface Scatter 7 sc Turbidimeter (SS7) is the original non-contact turbidimeter. This design minimizes sensitivity loss due to high turbidity samples; in fluids with high loads of suspended solids the design makes sample cell cleaning and replacement unnecessary. All wetted parts of the instrument are made with corrosion-resistant materials for extended life. The photo detector and light source assemblies are protected from the effects of corrosive vapors and heated samples. For high temperature applications, the Surface Scatter 7sc HST is designed to monitor samples with temperatures of up to 70°C. Its innovative moist air removal system is useful where a difference between the sample temperature and the ambient temperature causes condensation and fogging.

The Surface Scatter 7 sc High Range Turbidimeter offers superior performance across a measurement range of 0 to 9999 NTU. The Hach Surface Scatter 7 sc Turbidimeter (SS7) is the original non-contact turbidimeter. This design minimizes sensitivity loss due to high turbidity samples; in fluids with high loads of suspended solids the design makes sample cell cleaning and replacement unnecessary. All wetted parts of the instrument are made with corrosion-resistant materials for extended life. The photo detector and light source assemblies are protected from the effects of corrosive vapors and heated samples. For high temperature applications, the Surface Scatter 7sc HST is designed to monitor samples with temperatures of up to 70°C. Its innovative moist air removal system is useful where a difference between the sample temperature and the ambient temperature causes condensation and fogging.

Supplier's Site Datasheet

Technical Specifications

  Hach
Product Category Turbidity Instruments
Product Number Surface Scatter 7 sc High Range
Product Name Turbidity Analyzers
Water Quality Parameters Turbidity
Unlock Full Specs
to access all available technical data

Similar Products

Turbidity and Total Suspended Solids (TSS) Sensor - Aztec - ATS430 - ABB Measurement & Analytics
Specs
Water Quality Parameters Suspended Solids; Turbidity
Form Factor In-situ / Field
Suspended Solids per Liquid Volume 0 to 100000 ppm
View Details
Water Analysis Meter - PCE-TUM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Turbidity
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
Measurement - turbidity-sensors - 159002291 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Water Quality Parameters Turbidity
View Details
Specs
Water Quality Parameters Turbidity
Form Factor Panel; Wall Mount
Display Type Digital
View Details