The Aztec ATS430 is a turbidity and total suspended solids sensor designed for regulatory monitoring in wastewater and industrial applications. It features a compact 180 × 40 mm (7.08 × 1.57 in) housing with scratch-resistant sapphire optical windows and is available in stainless steel or titanium construction. The sensor operates up to 60 °C and 10 bar, measures turbidity up to 4,000 NTU or TSS up to 100,000 mg/L, and uses nephelometric technology compliant with ISO 7027. It includes EZLink plug-and-play digital connectivity, factory calibration, in-situ autocleaning with an integral wiper, adaptive TSS calibration, and predictive diagnostics. The sensor is certified to MCERTS and has an IP68 rating with a 1 or 10 m fixed cable, extendable to 210 m. Its hermetically sealed design ensures no servicing is required during its lifetime.
The ATS430 is a compact, yet extremely robust turbidity sensor capable of measuring turbidity and total suspended solids (TSS) concentrations up to 4000 NTU or 100,000 mg/l.
With a choice of hermetically-sealed stainless steel or titanium versions, each featuring scratch-resistant sapphire optical windows, the ATS430 provides a versatile solution for use in benign environments through to those featuring aggressive or corrosive media.
Supplied fully factory-calibrated ready for use straight out of the box.
Users benefit from:
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Turbidity Instruments |
| Product Number | Aztec - ATS430 |
| Product Name | Turbidity and Total Suspended Solids (TSS) Sensor |
| Water Quality Parameters | Suspended Solids; Turbidity |
| Form Factor | In-situ / Field |
| Suspended Solids per Liquid Volume | 0 to 100000 ppm |
| Turbidity Range | 0.0 to 4000 NTU (Nephelometric Turbidity Units) |