Inside the meter, there is an infrared LED light source with a wavelength of 850 nm. A photodiode positioned in a 90° angle to the measuring ray absorbs the light reflected by the particles in the dissolution. Diffused light or Nephelometric measuring methods are used for the lower measuring range. For the higher measuring range, an additional photodiode is positioned at the opposite side; therefore, measurement is performed via the transmitted light method.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Turbidity Instruments |
| Product Number | PCE-TUM 20 |
| Product Name | Water Analysis Meter |
| Water Quality Parameters | Turbidity |
| Form Factor | Hand Held ; Portable |
| Features and Functionality | Battery Powered |
| Accuracy | 5 ±% Full Scale |